Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.12
|
No stock
|
Buy Now | |
Distrelec
from US$7.66
|
58
in stock
|
Buy Now | |
Relay Specialties
from US$4.31
|
23
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.58
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$5.94
|
-
|
Buy Now | |
Future Electronics
from US$6.70
|
-
|
Buy Now | |
Avnet America
from US$4.84
|
-
|
Buy Now | |
RS Americas
from US$8.06
|
-
|
Buy Now | |
element14
from US$6.21
|
-
|
Buy Now | |
TTI Europe
from US$6.45
|
-
|
Buy Now |
Package | SIL4 |
---|---|
Voltage Type | DC |
Load Voltage [ VL ] (VL) | 100 V |
Continuous Load Current (IL) | Max.: 2.6 A |
I/O Isolation Voltage (Viso) | 2,500 Vrms |
Product Name | Power 1 Form A |
Type | Power |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 6.0 A |
Power Dissipation (Pout) | 1.35 W |
Total Power Dissipation (Pt) | 1.35 W |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 1.0 mA |
LED Operate Current (Maximum) | 3.0 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.9 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 0.081 ohm |
On Resistance (Maximum) (Ron) | 0.17 ohm |
Off State Leakage Current (Maximum) (ILeak) | 10μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 1.89 ms |
Turn On Time (Maximum) | 5.0 ms |
Turn Off Time (Typical) | 0.19 ms |
Turn Off Time (Maximum) | 3.0 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
Maximum Switching Frequency | 0.5 cps |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 80 V |
Terminal Type | Through hole terminal |
Contact Arrangement | 1 Form A |
Packing Quantity | Tube packing style |
External Dimensions | |
PC Board Pattern (Bottom View) | |
Load current | 2.6 A |
Junction temperature (Tj) | 125°C |
Panasonic Power PhotoMOS Relay PhotoMOS AQZ, SIP, 1NO, 100V, 2.6A | Distrelec |
PANASONIC EW/AROMAT PHOTOMOS ( | Relay Specialties |
Relay: solid state | Transfer Multisort Elektronik |
Photomos Relay, 100V, 2.6A | Newark Electronics |
AQZ Photomos Series 2.6 A 100 V 0.17 Ohm 1 Channel Solid State Relay - SIP-4 | Future Electronics |
Relay SSR 3mA 1.5V DC-IN 2.6A 100V DC-OUT 4-Pin SIL Through Hole Carton | Avnet America |
RELAY OPTO DC 100V 2600MA 4-SIP | Panasonic Electronic Components AQZ105 | RS Americas |
PHOTOMOS SIGNAL RELAY 100V PCB | TTI Europe |
Where can I find additional details, specifications and documents for a AQZ105?
Additional datasheets, footprints and schematics for AQZ105 are listed on our Part Details page. You can also find images and similar parts to AQZ105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQZ105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQZ105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQZ105 fall under?
The AQZ105 is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS Power 1 Form A.
Can I view similar or alternative parts?
You can view similar parts to AQZ105 when available in the PhotoMOS Power 1 Form A range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQZ105 you can contact the distributor directly for product support, shipping queries etc.
Is the AQZ105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQZ105 have stock available?
Authorised distributors including Distrelec, Relay Specialties, Transfer Multisort Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for AQZ105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQZ105 often in real-time on the comparison pages.
What if I can't find stock of AQZ105?
You can fill out our help required form which you can use to request a quote for AQZ105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.