Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.78
|
No stock
|
Buy Now | |
Newark Electronics
from US$6.85
|
57
in stock
|
Buy Now | |
element14
from US$6.82
|
57
in stock
|
Buy Now | |
RS Americas
from US$7.89
|
40
in stock
|
Buy Now | |
RS
from US$9.87
|
29
in stock
|
Buy Now | |
Chip One Stop
from US$6.69
|
3
in stock
|
Buy Now | |
Future Electronics
from US$6.68
|
-
|
Buy Now | |
Avnet America
from US$5.56
|
-
|
Buy Now | |
TTI Europe
from US$7.21
|
-
|
Buy Now |
Package | SIL4 |
---|---|
Voltage Type | DC |
Load Voltage [ VL ] (VL) | 60 V |
Continuous Load Current (IL) | Max.: 3.6 A |
I/O Isolation Voltage (Viso) | 2,500 Vrms |
Product Name | Power 1 Form A Voltage-sensitive |
Type | Power |
Input Voltage (VIN) | Min.: 5 mA, Max.: 24 mA |
Input Reverse Voltage (VRIN) | 5 V |
Power Dissipation (Pin) | 300 mW |
Peak Load Current (Ipeak) | 9.0 A |
Power Dissipation (Pout) | 1.35 W |
Total Power Dissipation (Pt) | 1.35 W |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
Operate Voltage (Typical) (VFon) | 1.4 V |
Operate Voltage (Maximum) (VFon) | 4 V |
Turn Off Voltage (Minimum) (VFoff) | 0.8 V |
Turn Off Voltage (Typical) (VFoff) | 1.3 V |
Input Current (Typical) (IIN) | 6.5 mA |
On Resistance (Typical) (Ron) | 0.033 ohm |
On Resistance (Maximum) (Ron) | 0.09 ohm |
Off State Leakage Current (Maximum) (ILeak) | 10μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 3.3 ms |
Turn On Time (Maximum) | 10.0ms |
Turn Off Time (Typical) | 0.2 ms |
Turn Off Time (Maximum) | 3.0 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
Maximum Switching Frequency | 0.5 cps |
Load Voltage (VL) | Max.: 48 V |
Terminal Type | Through hole terminal |
Contact Arrangement | 1 Form A |
Packing Quantity | Tube packing style |
External Dimensions | |
PC Board Pattern (Bottom View) | |
Load current | 3.6 A |
Junction temperature (Tj) | 125°C |
Photomos Relay, 60V, 3.6A | Newark Electronics |
PHOTOMOS RELAY, 60V, 3.6A | element14 |
RELAY OPTO DC 60V 3.6A 4-SIP | Panasonic Electronic Components AQZ102D | RS Americas |
PhotoMOS-Power, 1-Form-A, 60V/3,6A, DC-o | RS |
AQZ Photomos Series 3.6 A 60 V 0.09 Ohm 1 Channel Solid State Relay - SIP-4 | Future Electronics |
MOSFET Relay, SPST-NO (1 Form A), DC, 60 V, 3.6 A, SIP-4, Through Hole | Avnet America |
PHOTOMOS RELAY 60V 4A 1NO THT | TTI Europe |
MOSFET RELAY, SPST-NO, 3.6A, 2.5KV, TH | Farnell |
Where can I find additional details, specifications and documents for a AQZ102D?
Additional datasheets, footprints and schematics for AQZ102D are listed on our Part Details page. You can also find images and similar parts to AQZ102D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQZ102D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQZ102D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQZ102D fall under?
The AQZ102D is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS Power 1 Form A Voltage-sensitive.
Can I view similar or alternative parts?
You can view similar parts to AQZ102D when available in the PhotoMOS Power 1 Form A Voltage-sensitive range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQZ102D you can contact the distributor directly for product support, shipping queries etc.
Is the AQZ102D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQZ102D have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas, RS and Chip One Stop have stock available or on a lead time for AQZ102D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQZ102D often in real-time on the comparison pages.
What if I can't find stock of AQZ102D?
You can fill out our help required form which you can use to request a quote for AQZ102D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.