Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.89
|
1,229
in stock
|
Buy Now | |
Future Electronics
from US$5.43
|
5,170
in stock
|
Buy Now | |
element14
from US$6.31
|
1,993
in stock
|
Buy Now | |
Newark Electronics
from US$5.70
|
1,736
in stock
|
Buy Now | |
Farnell
from US$6.66
|
1,734
in stock
|
Buy Now | |
TTI Europe
from US$4.13
|
1,550
in stock
|
Buy Now | |
CoreStaff
from US$5.49
|
438
in stock
|
Buy Now | |
Relay Specialties
from US$5.68
|
82
in stock
|
Buy Now | |
RS Americas
from US$7.68
|
67
in stock
|
Buy Now | |
Schukat Electronic
from US$4.50
|
35
in stock
|
Buy Now | |
Distrelec
from US$8.91
|
15
in stock
|
Buy Now | |
Avnet America
from US$4.61
|
-
|
Buy Now |
Package | SIL4 |
---|---|
Voltage Type | DC |
Load Voltage [ VL ] (VL) | 60 V |
Continuous Load Current (IL) | Max.: 4.0 A |
I/O Isolation Voltage (Viso) | 2,500 Vrms |
Product Name | Power 1 Form A |
Type | Power |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 9.0 A |
Power Dissipation (Pout) | 1.35 W |
Total Power Dissipation (Pt) | 1.35 W |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 1.0 mA |
LED Operate Current (Maximum) | 3.0 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.9 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 0.05 ohm |
On Resistance (Maximum) (Ron) | 0.09 ohm |
Off State Leakage Current (Maximum) (ILeak) | 10μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 1.66 ms |
Turn On Time (Maximum) | 5.0 ms |
Turn Off Time (Typical) | 0.15 ms |
Turn Off Time (Maximum) | 3.0 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
Maximum Switching Frequency | 0.5 cps |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 48 V |
Terminal Type | Through hole terminal |
Contact Arrangement | 1 Form A |
Packing Quantity | Tube packing style |
External Dimensions | |
PC Board Pattern (Bottom View) | |
Load current | 4.0 A |
Junction temperature (Tj) | 125°C |
AQZ Photomos Series 4 A 60 V 0.09 Ohm 1 Channel Solid State Relay - SIP-4 | Future Electronics |
RELAY, PHOTOMOS SPST-NO | element14 |
Ssr, Mosfet, Photo, Spst-No, 60V, 4A | Newark Electronics |
PHOTOMOS RELAY 60V 4A 1NO THT | TTI Europe |
PhotoMOS SIL4 relay,SPNO 60V 4A | RS |
PHOTOMOS Relay | Relay Specialties |
Relay, 4 ADC (Output Load), 60 VDC (Output Load), 4-Pin SIL, 3 V (LED), -40 C | Panasonic Electronic Components AQZ102 | RS Americas |
MOSFET Phote Rel. DC 2,5kV 60V 4A SIP4 | Schukat Electronic |
Panasonic Power PhotoMOS Relay PhotoMOS AQZ, SIP, 1NO, 60V, 4A | Distrelec |
MOSFET Relay, 60 V, 4 A, 0.09 ohm, SPST-NO | Avnet America |
Where can I find additional details, specifications and documents for a AQZ102?
Additional datasheets, footprints and schematics for AQZ102 are listed on our Part Details page. You can also find images and similar parts to AQZ102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQZ102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQZ102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQZ102 fall under?
The AQZ102 is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS Power 1 Form A.
Can I view similar or alternative parts?
You can view similar parts to AQZ102 when available in the PhotoMOS Power 1 Form A range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQZ102 you can contact the distributor directly for product support, shipping queries etc.
Is the AQZ102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQZ102 have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and TTI Europe have stock available or on a lead time for AQZ102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQZ102 often in real-time on the comparison pages.
What if I can't find stock of AQZ102?
You can fill out our help required form which you can use to request a quote for AQZ102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.