Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.40
Package | SOP4 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 400 V |
Continuous Load Current (IL) | Max.: 0.1 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Packing Quantity | Tape and reel packing style (X) |
Product Name | GU SOP 1 Form B |
Type | GU |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.24 A |
Power Dissipation (Pout) | 300 mW |
Total Power Dissipation (Pt) | 350 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
Over Current Protection | Nothing |
LED Operate Current (Typical) | 0.9 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.85 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 26 ohm |
On Resistance (Maximum) (Ron) | 35 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1ÎĽA |
Turn On Time (Typical) | 0.47 ms |
Turn On Time (Maximum) | 1 ms |
Turn Off Time (Typical) | 0.28 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
Turn Off Time (Maximum) | 1 ms |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 320 V |
Terminal Type | Surface-mount terminal |
Contact Arrangement | 1 Form B |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 100 mA |
Junction temperature (Tj) | 125°C |
AQY Photomos Series 100 mA 400 V 35 Ohm SMT SPST Solid State Relay -SOP-4 | Future Electronics |
Photomos Relay, 400V, 100Ma | Newark Electronics |
Relay SSR 3mA 1.5V DC-IN 100mA 400V AC/DC-OUT 4-Pin SOP Surface Mount T/R | Avnet America |
PhotoMOSPhotoMOS GU SOP 1 Form B (SOP4-pin type) | Panasonic Electronic Components AQY414SX | RS Americas |
SOLID STATE RELAY 400V 100MA | TTI Europe |
Where can I find additional details, specifications and documents for a AQY414SX?
Additional datasheets, footprints and schematics for AQY414SX are listed on our Part Details page. You can also find images and similar parts to AQY414SX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY414SX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY414SX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY414SX fall under?
The AQY414SX is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GU SOP 1 Form B (SOP4-pin type).
Can I view similar or alternative parts?
You can view similar parts to AQY414SX when available in the PhotoMOS GU SOP 1 Form B (SOP4-pin type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY414SX you can contact the distributor directly for product support, shipping queries etc.
Is the AQY414SX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY414SX have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for AQY414SX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY414SX often in real-time on the comparison pages.
What if I can't find stock of AQY414SX?
You can fill out our help required form which you can use to request a quote for AQY414SX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.