Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.27
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$2.18
|
303
in stock
|
Buy Now | |
element14
from US$2.33
|
303
in stock
|
Buy Now | |
Farnell
from US$2.19
|
303
in stock
|
Buy Now | |
CoreStaff
from US$3.59
|
100
in stock
|
Buy Now | |
Relay Specialties
from US$2.43
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$2.36
|
9
in stock
|
Buy Now | |
Future Electronics
from US$2.06
|
-
|
Buy Now | |
Avnet America
from US$1.37
|
-
|
Buy Now | |
RS Americas
from US$3.80
|
-
|
Buy Now | |
TTI Europe
from US$1.98
|
-
|
Buy Now |
Package | SOP4 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 400 V |
Continuous Load Current (IL) | Max.: 0.1 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Packing Quantity | Tube packing style |
Product Name | GU SOP 1 Form B |
Type | GU |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.24 A |
Power Dissipation (Pout) | 300 mW |
Total Power Dissipation (Pt) | 350 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
Over Current Protection | Nothing |
LED Operate Current (Typical) | 0.9 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.85 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 26 ohm |
On Resistance (Maximum) (Ron) | 35 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Turn On Time (Typical) | 0.47 ms |
Turn On Time (Maximum) | 1 ms |
Turn Off Time (Typical) | 0.28 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
Turn Off Time (Maximum) | 1 ms |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 320 V |
Terminal Type | Surface-mount terminal |
Contact Arrangement | 1 Form B |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 100 mA |
Junction temperature (Tj) | 125°C |
Mosfet Relay, 400 V, 100 Ma, 35 Ohm, Spst-Nc Rohs Compliant: Yes |Panasonic AQY414S | Newark Electronics |
RELAY, PHOTOMOS, SPNC | element14 |
PANASONIC EW/AROMAT PHOTOMOS ( | Relay Specialties |
PhotoMOS Relay SOP | RS |
AQY Photomos Series 100 mA 400 V 35 Ohm SMT 1 Channel Solid State Relay -SOP-4 | Future Electronics |
Relay SSR 50mA 1.5V DC-IN 0.1A 400V AC/DC-OUT 4-Pin SOP Tube | Avnet America |
Relay, Photo MOS, 100 mA (Output), Load, 400 V (Output), Load, SO-4, -40 C | Panasonic Electronic Components AQY414S | RS Americas |
PHOTOMOS RELAY 400V .08A 1NC | TTI Europe |
Where can I find additional details, specifications and documents for a AQY414S?
Additional datasheets, footprints and schematics for AQY414S are listed on our Part Details page. You can also find images and similar parts to AQY414S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY414S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY414S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY414S fall under?
The AQY414S is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GU SOP 1 Form B (SOP4-pin type).
Can I view similar or alternative parts?
You can view similar parts to AQY414S when available in the PhotoMOS GU SOP 1 Form B (SOP4-pin type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY414S you can contact the distributor directly for product support, shipping queries etc.
Is the AQY414S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY414S have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Relay Specialties have stock available or on a lead time for AQY414S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY414S often in real-time on the comparison pages.
What if I can't find stock of AQY414S?
You can fill out our help required form which you can use to request a quote for AQY414S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.