Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.18
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$2.28
|
80
in stock
|
Buy Now | |
element14
from US$2.85
|
80
in stock
|
Buy Now | |
Farnell
from US$2.92
|
80
in stock
|
Buy Now | |
Distrelec
from US$2.97
|
56
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.73
|
19
in stock
|
Buy Now | |
Future Electronics
from US$3.23
|
-
|
Buy Now | |
Avnet America
from US$1.77
|
-
|
Buy Now | |
RS Americas
from US$4.06
|
-
|
Buy Now | |
TTI Europe
from US$2.19
|
-
|
Buy Now |
Contact Configuration | SPST-NC |
---|---|
Load Current | 120mA |
Relay Terminals | Through Hole |
Load Voltage Max | 400V |
On State Resistance Max | 35ohm |
Isolation Voltage | 5kV |
Forward Current If | 1.4mA |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Control Voltage Type | DC |
External Depth | 6.4mm |
External Length / Height | 3.2mm |
External Width | 4.78mm |
Lead Spacing | 2.54mm |
Load Current Max | 120mA |
Load Current RMS Max | 120mA |
Peak Load Voltage + | 400V |
RMS Load Voltage Max | 400VAC |
RMS Load Voltage Min | 0VAC |
Row Pitch | 8.3mm |
Surge Current | 0.3A |
Mosfet Relay, 400 V, 120 Ma, 35 Ohm, Spst-Nc Rohs Compliant: Yes |Panasonic AQY414EH | Newark Electronics |
RELAY, PHOTOMOS, SPNC | element14 |
Panasonic PhotoMOS Relay PhotoMOS AQY, DIP-4, 1NC, 400V, 120mA, PCB | Distrelec |
Relay: solid state | Transfer Multisort Elektronik |
PhotoMOS 4DIP relay, 400Vac/dc 0.12A | RS |
AQY Photomos Series 120 mA 400 V 35 Ohm 1 Channel Solid State Relay -DIP-4 | Future Electronics |
MOSFET Relay, 400 V, 120 mA, 35 ohm, SPST-NC | Avnet America |
PhotoMOSPhotoMOS GE 1 Form B (DIP4-pin type) | Panasonic Electronic Components AQY414EH | RS Americas |
PHOTOMOS RELAY 400V .12A 1NC | TTI Europe |
Where can I find additional details, specifications and documents for a AQY414EH?
Additional datasheets, footprints and schematics for AQY414EH are listed on our Part Details page. You can also find images and similar parts to AQY414EH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY414EH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY414EH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY414EH fall under?
The AQY414EH is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to AQY414EH when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY414EH you can contact the distributor directly for product support, shipping queries etc.
Is the AQY414EH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY414EH have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for AQY414EH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY414EH often in real-time on the comparison pages.
What if I can't find stock of AQY414EH?
You can fill out our help required form which you can use to request a quote for AQY414EH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.