Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.92
|
50
in stock
|
Buy Now | |
TTI Europe
from US$2.75
|
4,200
in stock
|
Buy Now | |
Newark Electronics
from US$3.46
|
2,892
in stock
|
Buy Now | |
element14
from US$3.81
|
2,892
in stock
|
Buy Now | |
Farnell
from US$4.14
|
2,892
in stock
|
Buy Now | |
CoreStaff
from US$3.59
|
986
in stock
|
Buy Now | |
Distrelec
from US$4.61
|
525
in stock
|
Buy Now | |
Avnet America
from US$2.87
|
100
in stock
|
Buy Now | |
Future Electronics
from US$3.62
|
-
|
Buy Now | |
RS Americas
from US$4.78
|
-
|
Buy Now |
Package | SOP4 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 60 V |
Continuous Load Current (IL) | Max.: 0.5 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Packing Quantity | Tube packing style |
Product Name | GU SOP 1 Form B |
Type | GU |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 1.5 A |
Power Dissipation (Pout) | 300 mW |
Total Power Dissipation (Pt) | 350 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
Over Current Protection | Nothing |
LED Operate Current (Typical) | 0.9 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.85 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 1 ohm |
On Resistance (Maximum) (Ron) | 2.5 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Turn On Time (Typical) | 0.9 ms |
Turn On Time (Maximum) | 3 ms |
Turn Off Time (Typical) | 0.21 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
Turn Off Time (Maximum) | 1 ms |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 48 V |
Terminal Type | Surface-mount terminal |
Contact Arrangement | 1 Form B |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 500 mA |
Junction temperature (Tj) | 125°C |
PHOTOMOS RELAY 60V .5A 1NO SMT | TTI Europe |
Mosfet Relay, 60 V, 500 Ma, 2.5 Ohm, Spst-Nc Rohs Compliant: Yes |Panasonic AQY412S | Newark Electronics |
PHOTO MOSFET RELAY, 60V, 0.5A | element14 |
Panasonic PhotoMOS Relay PhotoMOS AQY, SOP-4, 1NC, 60V, 500mA, SMD | Distrelec |
Relay SSR 50mA 1.5V DC-IN 0.5A 60V AC/DC-OUT 4-Pin SOP Tube | Avnet America |
PhotoMOS Relay SOP | RS |
AQY Photomos Series 500 mA 60 V 2.5 Ohm SMT 1 Channel Solid State Relay -SOP-4 | Future Electronics |
Relay | RS Americas |
Where can I find additional details, specifications and documents for a AQY412S?
Additional datasheets, footprints and schematics for AQY412S are listed on our Part Details page. You can also find images and similar parts to AQY412S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY412S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY412S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY412S fall under?
The AQY412S is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GU SOP 1 Form B (SOP4-pin type).
Can I view similar or alternative parts?
You can view similar parts to AQY412S when available in the PhotoMOS GU SOP 1 Form B (SOP4-pin type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY412S you can contact the distributor directly for product support, shipping queries etc.
Is the AQY412S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY412S have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for AQY412S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY412S often in real-time on the comparison pages.
What if I can't find stock of AQY412S?
You can fill out our help required form which you can use to request a quote for AQY412S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.