Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0100
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.56
|
111
in stock
|
Buy Now | |
TTI Europe
from US$1.37
|
4,900
in stock
|
Buy Now | |
Future Electronics
from US$1.84
|
2,050
in stock
|
Buy Now | |
Newark Electronics
from US$2.18
|
243
in stock
|
Buy Now | |
element14
from US$2.31
|
243
in stock
|
Buy Now | |
Farnell
from US$2.20
|
243
in stock
|
Buy Now | |
Distrelec
from US$2.37
|
200
in stock
|
Buy Now | |
Schukat Electronic
from US$1.75
|
95
in stock
|
Buy Now | |
Relay Specialties
from US$0.0100
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$1.63
|
3
in stock
|
Buy Now | |
Avnet America
from US$1.37
|
-
|
Buy Now | |
RS Americas
from US$4.26
|
-
|
Buy Now |
Package | SOP4 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 350 V |
Continuous Load Current (IL) | Max.: 0.12 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Packing Quantity | Tube packing style |
Product Name | GU SOP 1 Form B |
Type | GU |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.3 A |
Power Dissipation (Pout) | 300 mW |
Total Power Dissipation (Pt) | 350 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
Over Current Protection | Nothing |
LED Operate Current (Typical) | 0.9 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.85 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 18 ohm |
On Resistance (Maximum) (Ron) | 25 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Turn On Time (Typical) | 0.52 ms |
Turn On Time (Maximum) | 1 ms |
Turn Off Time (Typical) | 0.23 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
Turn Off Time (Maximum) | 1 ms |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 280 V |
Terminal Type | Surface-mount terminal |
Contact Arrangement | 1 Form B |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 120 mA |
Junction temperature (Tj) | 125°C |
PHOTOMOS RELAY 350V .12A 1NC | TTI Europe |
AQY Photomos Series 120 mA 350 V 25 Ohm SMT 1 Channel Solid State Relay -SOP-4 | Future Electronics |
Mosfet Relay, 350 V, 120 Ma, 25 Ohm, Spst-Nc Rohs Compliant: Yes |Panasonic AQY410S | Newark Electronics |
RELAY, PHOTOMOS, 350V, 0.12A | element14 |
Panasonic PhotoMOS Relay PhotoMOS AQY, SOP-4, 1NC, 350V, 120mA, SMD | Distrelec |
PhotoMOS SOP4 relay, SPNC 350V 120mA | RS |
MOSFET Photo Rel. 1,5kV 350V 0,12A SOP4 | Schukat Electronic |
PANASONIC EW/AROMAT PHOTOMOS ( | Relay Specialties |
Relay SSR 50mA 1.5V DC-IN 0.12A 350V AC/DC-OUT 4-Pin SOP Tube | Avnet America |
Relay | RS Americas |
Where can I find additional details, specifications and documents for a AQY410S?
Additional datasheets, footprints and schematics for AQY410S are listed on our Part Details page. You can also find images and similar parts to AQY410S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY410S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY410S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY410S fall under?
The AQY410S is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GU SOP 1 Form B (SOP4-pin type).
Can I view similar or alternative parts?
You can view similar parts to AQY410S when available in the PhotoMOS GU SOP 1 Form B (SOP4-pin type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY410S you can contact the distributor directly for product support, shipping queries etc.
Is the AQY410S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY410S have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for AQY410S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY410S often in real-time on the comparison pages.
What if I can't find stock of AQY410S?
You can fill out our help required form which you can use to request a quote for AQY410S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.