Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Package | TSON |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 60 V |
Continuous Load Current (IL) | Max.: 0.3 A |
I/O Isolation Voltage (Viso) | 200 Vrms |
Contact Arrangement | 1 Form A |
Packing Quantity | Tape and reel packing style (Z) |
Product Name | CC TSON Low CxR |
Type | CC |
Input Reverse Voltage (VRIN) | 0.2 V |
Input Voltage (VIN) | Min.: 3 V, Max.: 5 V |
Power Dissipation (Pin) | 1.2 mW |
Peak Load Current (Ipeak) | 0.9 A |
Power Dissipation (Pout) | 250 mW |
Total Power Dissipation (Pt) | 250 mW |
Ambient Temperature: Operating (Topr) | -40 to +105°C |
Ambient Temperature: Storage (Tstg) | -40 to +125°C |
Operate Voltage (Typical) (VFon) | 1.7 V |
Operate Voltage (Maximum) (VFon) | 2.5 V |
Turn Off Voltage (Minimum) (VFoff) | 0.5 V |
Turn Off Voltage (Typical) (VFoff) | 1.4 V |
Input Current (Typical) (IIN) | 0.09 mA |
Input Current (Maximum) (IIN) | 0.2 mA |
On Resistance (Typical) (Ron) | 0.9 ohm |
On Resistance (Maximum) (Ron) | 1.5 ohm |
Output Capacitance (Typical) (Cout) | 27 pF |
Output Capacitance (Maximum) (Cout) | 40 pF |
Off State Leakage Current (Maximum) (ILeak) | 10nA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.08 ms |
Turn On Time (Maximum) | 0.5 ms |
Turn Off Time (Typical) | 0.1 ms |
Turn Off Time (Maximum) | 0.5 ms |
I/O Capacitance (Maximum) (Ciso) | 3 pF |
Load Voltage (VL) | Max.: 30 V |
Terminal Type | Surface-mount terminal |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
I/O Capacitance (Typical) (Ciso) | 1.2 pF |
Load current | 0.3 A |
Load Voltage [ VL ] | 60 V |
Packing quantity 1-reel (pcs.) | 3,500 |
Packing quantity Outer carton (pcs.) | 3,500 |
Mosfet Relay, Spst-No, 0.3A, 60V, Tson | Newark Electronics |
AQY2 Series SPST 300 mA 60 V SMT Single Channel Solid State Relay - TSON-4 | Future Electronics |
Relay SSR 0.2mA 2.5V DC-IN 0.3A 60V AC/DC-OUT 4-Pin TSON Surface Mount T/R | Avnet America |
PHOTOMOS RELAY 60V/300MA | TTI Europe |
MOSFET RELAY, SPST, 0.3A, 60V, TSON-4 | Farnell |
Where can I find additional details, specifications and documents for a AQY2C2R2PZ?
Additional datasheets, footprints and schematics for AQY2C2R2PZ are listed on our Part Details page. You can also find images and similar parts to AQY2C2R2PZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY2C2R2PZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY2C2R2PZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY2C2R2PZ fall under?
The AQY2C2R2PZ is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS CC TSON 1 Form A CxR.
Can I view similar or alternative parts?
You can view similar parts to AQY2C2R2PZ when available in the PhotoMOS CC TSON 1 Form A CxR range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY2C2R2PZ you can contact the distributor directly for product support, shipping queries etc.
Is the AQY2C2R2PZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY2C2R2PZ have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TTI Europe and Farnell have stock available or on a lead time for AQY2C2R2PZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY2C2R2PZ often in real-time on the comparison pages.
What if I can't find stock of AQY2C2R2PZ?
You can fill out our help required form which you can use to request a quote for AQY2C2R2PZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.