Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Configuration | SPST-NO |
---|---|
Load Current | 750mA |
Relay Terminals | SMD |
Load Voltage Max | 30V |
On State Resistance Max | 0.4ohm |
Isolation Voltage | 200Vrms |
RoHS Compliant | Yes |
Mosfet Relay, Spst-No, 0.75A, 30V, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a AQY2C1R6P?
Additional datasheets, footprints and schematics for AQY2C1R6P are listed on our Part Details page. You can also find images and similar parts to AQY2C1R6P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY2C1R6P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY2C1R6P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY2C1R6P fall under?
The AQY2C1R6P is listed under Switches & Relays > Relays > Solid State Relays & Contactors > MOSFET Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to AQY2C1R6P when available in the MOSFET Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY2C1R6P you can contact the distributor directly for product support, shipping queries etc.
Is the AQY2C1R6P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AQY2C1R6P have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AQY2C1R6P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY2C1R6P often in real-time on the comparison pages.
What if I can't find stock of AQY2C1R6P?
You can fill out our help required form which you can use to request a quote for AQY2C1R6P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.