Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$5.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.05
|
1,053
in stock
|
Buy Now | |
Future Electronics
from US$6.76
|
3,500
in stock
|
Buy Now | |
Newark Electronics
from US$7.40
|
1,053
in stock
|
Buy Now | |
element14
from US$7.23
|
1,053
in stock
|
Buy Now | |
Avnet America
from US$7.14
|
-
|
Buy Now | |
RS Americas
from US$9.16
|
-
|
Buy Now | |
TTI Europe
from US$5.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 300mA |
Relay Terminals | SMD |
Load Voltage Max | 40V |
On State Resistance Max | 1.5ohm |
Isolation Voltage | 200VAC |
RoHS Compliant | Yes |
AQY2 Series SPST 300 mA 40 V SMT Single Channel Solid State Relay - TSON-4 | Future Electronics |
Mosfet Relay, Spst, 0.3A, 40V, Tson-4 Rohs Compliant: Yes |Panasonic AQY2C1R2PX | Newark Electronics |
MOSFET RELAY, SPST, 0.3A, 40V, TSON-4 | element14 |
MATAQY2C1R2PX | Avnet America |
Relay | RS Americas |
PHOTOMOS CC RF RELAY 40V 300MA | TTI Europe |
Where can I find additional details, specifications and documents for a AQY2C1R2PX?
Additional datasheets, footprints and schematics for AQY2C1R2PX are listed on our Part Details page. You can also find images and similar parts to AQY2C1R2PX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY2C1R2PX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY2C1R2PX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY2C1R2PX fall under?
The AQY2C1R2PX is listed under Switches & Relays > Relays > Solid State Relays & Contactors > MOSFET Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to AQY2C1R2PX when available in the MOSFET Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY2C1R2PX you can contact the distributor directly for product support, shipping queries etc.
Is the AQY2C1R2PX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AQY2C1R2PX have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for AQY2C1R2PX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY2C1R2PX often in real-time on the comparison pages.
What if I can't find stock of AQY2C1R2PX?
You can fill out our help required form which you can use to request a quote for AQY2C1R2PX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.