Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 300mA |
Relay Terminals | SMD |
Load Voltage Max | 40V |
On State Resistance Max | 1.5ohm |
Isolation Voltage | 200Vrms |
Forward Current If | - |
PhotoMOS AQY2 Series 300 mA 40 V 1.5 O Super Miniature Relay - TSON-4 | Future Electronics |
Mosfet Relay, Spst-No, 0.3A, 40V, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a AQY2C1R2P?
Additional datasheets, footprints and schematics for AQY2C1R2P are listed on our Part Details page. You can also find images and similar parts to AQY2C1R2P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY2C1R2P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY2C1R2P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY2C1R2P fall under?
The AQY2C1R2P is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to AQY2C1R2P when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY2C1R2P you can contact the distributor directly for product support, shipping queries etc.
Is the AQY2C1R2P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY2C1R2P have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for AQY2C1R2P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY2C1R2P often in real-time on the comparison pages.
What if I can't find stock of AQY2C1R2P?
You can fill out our help required form which you can use to request a quote for AQY2C1R2P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.