Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.85
|
441
in stock
|
Buy Now | |
Newark Electronics
from US$1.59
|
14
in stock
|
Buy Now | |
element14
from US$1.69
|
14
in stock
|
Buy Now | |
Farnell
from US$1.55
|
14
in stock
|
Buy Now | |
Future Electronics
from US$1.12
|
-
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
RS Americas
from US$1.67
|
-
|
Buy Now | |
TTI Europe
from US$1.44
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 100mA |
Relay Terminals | SMD |
Load Voltage Max | 400V |
On State Resistance Max | 35ohm |
Isolation Voltage | 1.5kV |
Forward Current If | 1.8mA |
Product Range | - |
Relay,SSR,Gen Purp,SPST-NO,100mA,400V | RS |
Mosfet Relay, Spst-No, 0.1A, 400V, Smd Rohs Compliant: Yes |Panasonic AQY284S | Newark Electronics |
MOSFET RELAY, SPST-NO, 0.1A, 400V, SMD | element14 |
AQY Photomos Series 100 mA 400 V 35 Ohm SMT 1 Channel Solid State Relay -SOP-4 | Future Electronics |
Relay SSR 1.8mA 1.5V DC-IN 100mA 400V AC/DC-OUT 4-Pin SOP T/R | Avnet America |
Relay, 100 mA, 400 V, AC/DC, 5 V (LED Reverse), 1 uA (Max.) Off-State, -40 C | Panasonic Electronic Components AQY284S | RS Americas |
SOLID STATE RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a AQY284S?
Additional datasheets, footprints and schematics for AQY284S are listed on our Part Details page. You can also find images and similar parts to AQY284S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY284S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY284S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY284S fall under?
The AQY284S is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to AQY284S when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY284S you can contact the distributor directly for product support, shipping queries etc.
Is the AQY284S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY284S have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for AQY284S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY284S often in real-time on the comparison pages.
What if I can't find stock of AQY284S?
You can fill out our help required form which you can use to request a quote for AQY284S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.