Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.98
|
99
in stock
|
Buy Now | |
Newark Electronics
from US$1.26
|
66
in stock
|
Buy Now | |
element14
from US$1.31
|
66
in stock
|
Buy Now | |
Farnell
from US$1.27
|
66
in stock
|
Buy Now | |
Avnet America
from US$0.92
|
-
|
Buy Now | |
RS Americas
from US$1.62
|
-
|
Buy Now | |
TTI Europe
from US$1.20
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 120mA |
Relay Terminals | Through Hole |
Load Voltage Max | 400V |
On State Resistance Max | 35ohm |
Isolation Voltage | 5kV |
Forward Current If | 1.8mA |
RoHS Compliant | Yes |
AQY Photomos Series 120 mA 400 V 35 Ohm 1 Channel Solid State Relay -DIP-4 | Future Electronics |
Mosfet Relay, Spst-No, 0.12A, 400V, Tht Rohs Compliant: Yes |Panasonic AQY284EH | Newark Electronics |
MOSFET RELAY, SPST-NO, 0.12A, 400V, THT | element14 |
Relay SSR 3mA 1.5V DC-IN 120mA 400V AC/DC-OUT 4-Pin DIP Through Hole Tube | Avnet America |
PhotoMOS (High Isolation, DIP 4-pin, Tube) | Panasonic Electronic Components AQY284EH | RS Americas |
PHOTOMOS SIGNAL 400V/120MA | TTI Europe |
Where can I find additional details, specifications and documents for a AQY284EH?
Additional datasheets, footprints and schematics for AQY284EH are listed on our Part Details page. You can also find images and similar parts to AQY284EH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY284EH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY284EH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY284EH fall under?
The AQY284EH is listed under Switches & Relays > Relays > Solid State Relays & Contactors > MOSFET Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to AQY284EH when available in the MOSFET Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY284EH you can contact the distributor directly for product support, shipping queries etc.
Is the AQY284EH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AQY284EH have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for AQY284EH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY284EH often in real-time on the comparison pages.
What if I can't find stock of AQY284EH?
You can fill out our help required form which you can use to request a quote for AQY284EH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.