Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.92
Contact Configuration | SPST-NO |
---|---|
Load Current | 500mA |
Relay Terminals | SMD |
Load Voltage Max | 60V |
On State Resistance Max | 2.5ohm |
Isolation Voltage | 1.5kV |
Forward Current If | 1.8mA |
RoHS Compliant | Yes |
Mosfet Relay, Spst-No, 0.5A, 60V, Sop-4 Rohs Compliant: Yes |Panasonic AQY282SZ | Newark Electronics |
AQY Photomos Series 500 mA 60 V 2.5 Ohm SMT 1 Channel Solid State Relay -SOP-4 | Future Electronics |
Relay SSR 50mA 1.5V DC-IN 0.5A 60V AC/DC-OUT 4-Pin SOP T/R | Avnet America |
RELAY OPTO AC/DC 60V 500MA 4-SOP | Panasonic Electronic Components AQY282SZ | RS Americas |
MOSFET RELAY, SPST-NO, 0.5A, 60V, SOP-4 | element14 |
SOLID STATE RELAY 60V | TTI Europe |
Where can I find additional details, specifications and documents for a AQY282SZ?
Additional datasheets, footprints and schematics for AQY282SZ are listed on our Part Details page. You can also find images and similar parts to AQY282SZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY282SZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY282SZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY282SZ fall under?
The AQY282SZ is listed under Switches & Relays > Relays > Solid State Relays & Contactors > MOSFET Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to AQY282SZ when available in the MOSFET Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY282SZ you can contact the distributor directly for product support, shipping queries etc.
Is the AQY282SZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AQY282SZ have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for AQY282SZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY282SZ often in real-time on the comparison pages.
What if I can't find stock of AQY282SZ?
You can fill out our help required form which you can use to request a quote for AQY282SZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.