Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.37
|
3,416
in stock
|
Buy Now | |
Future Electronics
from US$1.28
|
60,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.43
|
1,906
in stock
|
Buy Now | |
element14
from US$1.41
|
1,306
in stock
|
Buy Now | |
Farnell
from US$1.64
|
1,306
in stock
|
Buy Now | |
Avnet America
from US$0.92
|
1,000
in stock
|
Buy Now | |
RS
from US$1.55
|
-
|
Buy Now | |
RS Americas
from US$1.55
|
-
|
Buy Now | |
TTI Europe
from US$1.28
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 500mA |
Relay Terminals | SMD |
Load Voltage Max | 60V |
On State Resistance Max | 2.5ohm |
Isolation Voltage | 1.5kV |
Forward Current If | 50mA |
AQY Photomos Series 500 mA 60 V 2.5 Ohm SMT 1 Channel Solid State Relay -SOP-4 | Future Electronics |
Panasonic PhotoMOS Relay PhotoMOS AQY, SOP-4, 1NO, 60V, 500mA, SMD | Distrelec |
Mosfet Relay, Spst-No, 0.5A, 60V, Smd | Newark Electronics |
MOSFET RELAY, SPST-NO, 0.5A, 60V, SMD | element14 |
Relay SSR 50mA 1.5V DC-IN 0.5A 60V AC/DC-OUT 4-Pin SOP T/R | Avnet America |
PhotoMOS-Relay, 1-Form-A, 60V/500mA | RS |
RELAY OPTO AC/DC 60V 500MA 4-SOP | Panasonic Electronic Components AQY282SX | RS Americas |
SSR RELAY SPST-NO 500MA 0-60V | TTI Europe |
Where can I find additional details, specifications and documents for a AQY282SX?
Additional datasheets, footprints and schematics for AQY282SX are listed on our Part Details page. You can also find images and similar parts to AQY282SX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY282SX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY282SX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY282SX fall under?
The AQY282SX is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to AQY282SX when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY282SX you can contact the distributor directly for product support, shipping queries etc.
Is the AQY282SX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY282SX have stock available?
Authorised distributors including Future Electronics, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for AQY282SX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY282SX often in real-time on the comparison pages.
What if I can't find stock of AQY282SX?
You can fill out our help required form which you can use to request a quote for AQY282SX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.