Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.46
|
1,298
in stock
|
Buy Now | |
Newark Electronics
from US$1.04
|
9,211
in stock
|
Buy Now | |
element14
from US$1.09
|
9,211
in stock
|
Buy Now | |
TTI Europe
from US$1.36
|
5,500
in stock
|
Buy Now | |
Distrelec
from US$1.48
|
1,657
in stock
|
Buy Now | |
Farnell
from US$1.29
|
1,546
in stock
|
Buy Now | |
RS Americas
from US$0.82
|
935
in stock
|
Buy Now | |
Future Electronics
from US$1.14
|
515
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.50
|
258
in stock
|
Buy Now | |
Chip One Stop
from US$0.76
|
62
in stock
|
Buy Now | |
Avnet America
-
|
2,800
in stock
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 500mA |
Relay Terminals | SMD |
Load Voltage Max | 60V |
On State Resistance Max | 2.5ohm |
Isolation Voltage | 1.5kV |
Forward Current If | 1.8mA |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Photomos Relay, 60V, 500Ma | Newark Electronics |
PHOTOMOS RELAY, 60V, 500mA | element14 |
SOLID STATE RELAY 60V SPST | TTI Europe |
Panasonic PhotoMOS Relay PhotoMOS AQY, SOP-4, 1NO, 60V, 500mA, SMD | Distrelec |
RELAY, MOSFET, SPST-NO, 0.5A, 60V, SMD | Farnell |
Relay,SSR,Gen Purp,SPST-NO,500mA,60V | RS |
Relay | RS Americas |
AQY Photomos Series 500 mA 60 V 2.5 Ohm SMT 1 Channel Solid State Relay -SOP-4 | Future Electronics |
Relay: solid state | Transfer Multisort Elektronik |
Relay SSR 1.8mA 1.5V DC-IN 500mA 60V AC/DC-OUT 4-Pin SOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a AQY282S?
Additional datasheets, footprints and schematics for AQY282S are listed on our Part Details page. You can also find images and similar parts to AQY282S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY282S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY282S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY282S fall under?
The AQY282S is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to AQY282S when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY282S you can contact the distributor directly for product support, shipping queries etc.
Is the AQY282S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY282S have stock available?
Authorised distributors including Newark Electronics, element14, TTI Europe, Distrelec and Farnell have stock available or on a lead time for AQY282S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY282S often in real-time on the comparison pages.
What if I can't find stock of AQY282S?
You can fill out our help required form which you can use to request a quote for AQY282S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.