Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.93
Contact Configuration | SPST-NO |
---|---|
Load Current | 500mA |
Relay Terminals | SMD |
Load Voltage Max | - |
On State Resistance Max | 2.5ohm |
Isolation Voltage | 5kV |
Forward Current If | 1.8mA |
Product Range | - |
Ssr, Pcb Mosfet, Spst-No, 500Ma, 1.8Ma | Newark Electronics |
AQY Photomos Series 500 mA 60 V 2.5 Ohm SMT 1 Channel Solid State Relay -DIP-4 | Future Electronics |
Relay SSR 50mA AC/DC-IN 500mA 60V AC/DC-OUT 4-Pin DIP Tube | Avnet America |
Relay | RS Americas |
PHOTOMOS RELAY 60V/500MA | TTI Europe |
MOSFET RELAY, SPST-NO, 0.5A, 60V, SMD | Farnell |
Where can I find additional details, specifications and documents for a AQY282EHA?
Additional datasheets, footprints and schematics for AQY282EHA are listed on our Part Details page. You can also find images and similar parts to AQY282EHA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY282EHA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY282EHA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY282EHA fall under?
The AQY282EHA is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to AQY282EHA when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY282EHA you can contact the distributor directly for product support, shipping queries etc.
Is the AQY282EHA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY282EHA have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for AQY282EHA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY282EHA often in real-time on the comparison pages.
What if I can't find stock of AQY282EHA?
You can fill out our help required form which you can use to request a quote for AQY282EHA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.