Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.40
|
253
in stock
|
Buy Now | |
Newark Electronics
from US$1.16
|
85
in stock
|
Buy Now | |
element14
from US$1.42
|
85
in stock
|
Buy Now | |
Farnell
from US$1.31
|
85
in stock
|
Buy Now | |
Future Electronics
from US$1.35
|
17
in stock
|
Buy Now | |
Avnet America
from US$0.93
|
-
|
Buy Now | |
RS Americas
from US$1.62
|
-
|
Buy Now | |
TTI Europe
from US$1.10
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 500mA |
Relay Terminals | Through Hole |
Load Voltage Max | - |
On State Resistance Max | 2.5ohm |
Isolation Voltage | 5kV |
Forward Current If | 1.8mA |
SignalRelay 60V/500mA I/O=5kV 4PIN | RS |
Ssr, Pcb Mosfet, Spst-No, 500Ma, 1.8Ma | Newark Electronics |
MOSFET RELAY, SPST, 0.5A, 60V, THT | element14 |
AQY Photomos Series 500 mA 60 V 2.5 Ohm 1 Channel Solid State Relay -DIP-4 | Future Electronics |
Relay SSR 1.8mA 1.5V DC-IN 500mA 60V AC/DC-OUT 4-Pin SOP T/R | Avnet America |
PhotoMOS (High Isolation, DIP 4-pin, Tube) | Panasonic Electronic Components AQY282EH | RS Americas |
PHOTOMOS SIGNAL 60V/500MA | TTI Europe |
Where can I find additional details, specifications and documents for a AQY282EH?
Additional datasheets, footprints and schematics for AQY282EH are listed on our Part Details page. You can also find images and similar parts to AQY282EH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY282EH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY282EH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY282EH fall under?
The AQY282EH is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to AQY282EH when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY282EH you can contact the distributor directly for product support, shipping queries etc.
Is the AQY282EH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY282EH have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for AQY282EH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY282EH often in real-time on the comparison pages.
What if I can't find stock of AQY282EH?
You can fill out our help required form which you can use to request a quote for AQY282EH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.