Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.24
|
109
in stock
|
Buy Now | |
element14
from US$1.58
|
43
in stock
|
Buy Now | |
Farnell
from US$1.24
|
43
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
6
in stock
|
Buy Now | |
Future Electronics
from US$1.12
|
-
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
RS Americas
from US$1.67
|
-
|
Buy Now | |
TTI Europe
from US$1.04
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 130mA |
Relay Terminals | SMD |
Load Voltage Max | 350V |
On State Resistance Max | 25ohm |
Isolation Voltage | 5kV |
Forward Current If | 50mA |
Relay,SSR,Gen Purp,SPST-NO,130mA,350V | RS |
MOSFET RELAY, SPST-NO, 0.13A, 350V, SMD | element14 |
Mosfet Relay, Spst-No, 0.13A, 350V, Smd | Newark Electronics |
AQY Series SPST 130 mA 350 V Gull Wing Surface Mount Solid State Relay - SMD-4 | Future Electronics |
MOSFET Relay, SPST-NO (1 Form A), AC / DC, 350 V, 130 mA, DIP-4, Surface Mount | Avnet America |
Relay | RS Americas |
PHOTOMOS SIGNAL 350V/130MA | TTI Europe |
Where can I find additional details, specifications and documents for a AQY280EHA?
Additional datasheets, footprints and schematics for AQY280EHA are listed on our Part Details page. You can also find images and similar parts to AQY280EHA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY280EHA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY280EHA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY280EHA fall under?
The AQY280EHA is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to AQY280EHA when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY280EHA you can contact the distributor directly for product support, shipping queries etc.
Is the AQY280EHA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY280EHA have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for AQY280EHA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY280EHA often in real-time on the comparison pages.
What if I can't find stock of AQY280EHA?
You can fill out our help required form which you can use to request a quote for AQY280EHA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.