Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.17
|
153
in stock
|
Buy Now | |
Newark Electronics
from US$1.16
|
153
in stock
|
Buy Now | |
element14
from US$1.23
|
153
in stock
|
Buy Now | |
Future Electronics
from US$1.12
|
-
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
RS Americas
from US$1.49
|
-
|
Buy Now | |
TTI Europe
from US$1.11
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 130mA |
Relay Terminals | Through Hole |
Load Voltage Max | 350V |
On State Resistance Max | 25ohm |
Isolation Voltage | 5kV |
Forward Current If | 1.8mA |
RoHS Compliant | Yes |
Mosfet Relay, Spst-No, 0.13A, 350V, Tht Rohs Compliant: Yes |Panasonic AQY280EH | Newark Electronics |
MOSFET RELAY, SPST-NO, 0.13A, 350V, THT | element14 |
AQY Photomos Series 130 mA 350 V 25 Ohm 1 Channel Solid State Relay -DIP-4 | Future Electronics |
Relay SSR 3mA 1.5V DC-IN 130mA 350V AC/DC-OUT 4-Pin DIP Through Hole Tube | Avnet America |
PhotoMOS (High Isolation, DIP 4-pin, Tube) | Panasonic Electronic Components AQY280EH | RS Americas |
PHOTOMOS SIGNAL 350V/130MA | TTI Europe |
Where can I find additional details, specifications and documents for a AQY280EH?
Additional datasheets, footprints and schematics for AQY280EH are listed on our Part Details page. You can also find images and similar parts to AQY280EH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY280EH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY280EH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY280EH fall under?
The AQY280EH is listed under Switches & Relays > Relays > Solid State Relays & Contactors > MOSFET Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to AQY280EH when available in the MOSFET Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY280EH you can contact the distributor directly for product support, shipping queries etc.
Is the AQY280EH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AQY280EH have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for AQY280EH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY280EH often in real-time on the comparison pages.
What if I can't find stock of AQY280EH?
You can fill out our help required form which you can use to request a quote for AQY280EH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.