Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.05
|
99
in stock
|
Buy Now | |
Future Electronics
from US$6.87
|
221
in stock
|
Buy Now | |
Newark Electronics
from US$8.24
|
15
in stock
|
Buy Now | |
element14
from US$8.60
|
15
in stock
|
Buy Now | |
Farnell
from US$8.22
|
15
in stock
|
Buy Now | |
Avnet America
from US$5.70
|
-
|
Buy Now | |
RS Americas
from US$8.63
|
-
|
Buy Now | |
TTI Europe
from US$7.39
|
-
|
Buy Now |
Package | Power-DIP4 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 200 V |
Continuous Load Current (IL) | Max.: 0.65 A |
I/O Isolation Voltage (Viso) | 2,500 Vrms |
Terminal Type | Surface-mount terminal |
Packing Quantity | Tube packing style |
Product Name | PD 1 Form A |
Type | PD |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 2.0 A |
Power Dissipation (Pout) | 700 mW |
Total Power Dissipation (Pt) | 750 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 1.0 mA |
LED Operate Current (Maximum) | 3.0 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.9 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 0.7 ohm |
On Resistance (Maximum) (Ron) | 1.1 ohm |
Off State Leakage Current (Maximum) (ILeak) | 10μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 1.12 ms |
Turn On Time (Maximum) | 5.0 ms |
Turn Off Time (Typical) | 0.10 ms |
Turn Off Time (Maximum) | 3.0 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
Maximum Switching Frequency | 0.5 cps |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 160 V |
Contact Arrangement | 1 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 0.65 A |
Junction temperature (Tj) | 125°C |
AQY Photomos Series 0.65 A 200 V 1.1 O 1 Channel Solid State Relay -POWERDIP-4 | Future Electronics |
PhotoMOS Relay SOP | RS |
Mosfet Relay, Spst-No, 0.65A, 200V, Smd Rohs Compliant: Yes |Panasonic AQY277A | Newark Electronics |
MOSFET RELAY, SPST-NO, 0.65A, 200V, SMD | element14 |
Relay SSR 3mA 1.5V DC-IN 0.65A 200V AC/DC-OUT 4-Pin DIP Surface Mount Tube | Avnet America |
Relay | RS Americas |
PHOTOMOS POWER RELAY 200V SMD | TTI Europe |
Where can I find additional details, specifications and documents for a AQY277A?
Additional datasheets, footprints and schematics for AQY277A are listed on our Part Details page. You can also find images and similar parts to AQY277A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY277A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY277A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY277A fall under?
The AQY277A is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS PD 1 Form A.
Can I view similar or alternative parts?
You can view similar parts to AQY277A when available in the PhotoMOS PD 1 Form A range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY277A you can contact the distributor directly for product support, shipping queries etc.
Is the AQY277A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY277A have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for AQY277A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY277A often in real-time on the comparison pages.
What if I can't find stock of AQY277A?
You can fill out our help required form which you can use to request a quote for AQY277A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.