Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.70
Package | Power-DIP4 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 100 V |
Continuous Load Current (IL) | Max.: 1.3 A |
I/O Isolation Voltage (Viso) | 2,500 Vrms |
Terminal Type | Surface-mount terminal |
Packing Quantity | Tube packing style |
Product Name | PD 1 Form A |
Type | PD |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 4.0 A |
Power Dissipation (Pout) | 700 mW |
Total Power Dissipation (Pt) | 750 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 1.0 mA |
LED Operate Current (Maximum) | 3.0 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.9 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 0.23 ohm |
On Resistance (Maximum) (Ron) | 0.34 ohm |
Off State Leakage Current (Maximum) (ILeak) | 10μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 2.40 ms |
Turn On Time (Maximum) | 5.0 ms |
Turn Off Time (Typical) | 0.21 ms |
Turn Off Time (Maximum) | 3.0 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
Maximum Switching Frequency | 0.5 cps |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 80 V |
Contact Arrangement | 1 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 1.3 A |
Junction temperature (Tj) | 125°C |
AQY Photomos Series 1.3 A 100 V 0.34 Ohm 1 Channel Solid State Relay -POWERDIP-4 | Future Electronics |
Mosfet Relay, 100 V, 1.3 A, 0.34 Ohm, Spst-No Rohs Compliant: Yes |Panasonic AQY275A | Newark Electronics |
Relay SSR 50mA 1.5V DC-IN 1.3A 100V AC/DC-OUT 4-Pin PDIP SMD Tube | Avnet America |
AQY275A DC Input Optocoupler, Surface Mount, 4-Pin DIP | Panasonic Electronic Components AQY275A | RS Americas |
PHOTO MOSFET RELAY, 100V, 1.3A | element14 |
PHOTOMOS RELAY 100V 1.3A 1NO S | TTI Europe |
Where can I find additional details, specifications and documents for a AQY275A?
Additional datasheets, footprints and schematics for AQY275A are listed on our Part Details page. You can also find images and similar parts to AQY275A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY275A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY275A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY275A fall under?
The AQY275A is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS PD 1 Form A.
Can I view similar or alternative parts?
You can view similar parts to AQY275A when available in the PhotoMOS PD 1 Form A range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY275A you can contact the distributor directly for product support, shipping queries etc.
Is the AQY275A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY275A have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for AQY275A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY275A often in real-time on the comparison pages.
What if I can't find stock of AQY275A?
You can fill out our help required form which you can use to request a quote for AQY275A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.