Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.31
|
No stock
|
Buy Now | |
RS Americas
from US$10.59
|
10
in stock
|
Buy Now | |
RS
from US$9.77
|
-
|
Buy Now | |
Newark Electronics
from US$9.34
|
-
|
Buy Now | |
Future Electronics
from US$9.28
|
-
|
Buy Now | |
Avnet America
from US$7.03
|
-
|
Buy Now | |
element14
from US$8.67
|
-
|
Buy Now | |
TTI Europe
from US$7.39
|
-
|
Buy Now |
Package | Power-DIP4 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 400 V |
Continuous Load Current (IL) | Max.: 0.35 A |
I/O Isolation Voltage (Viso) | 2,500 Vrms |
Terminal Type | Surface-mount terminal |
Packing Quantity | Tube packing style |
Product Name | PD 1 Form A |
Type | PD |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 1.0 A |
Power Dissipation (Pout) | 700 mW |
Total Power Dissipation (Pt) | 750 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 1.0 mA |
LED Operate Current (Maximum) | 3.0 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.9 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 2.1 ohm |
On Resistance (Maximum) (Ron) | 3.2 ohm |
Off State Leakage Current (Maximum) (ILeak) | 10μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 1.65 ms |
Turn On Time (Maximum) | 5.0 ms |
Turn Off Time (Typical) | 0.08 ms |
Turn Off Time (Maximum) | 3.0 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
Maximum Switching Frequency | 0.5 cps |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 320 V |
Contact Arrangement | 1 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 0.35 A |
Junction temperature (Tj) | 125°C |
PhotoMOSPhotoMOS PD 1 Form A | Panasonic Electronic Components AQY274A | RS Americas |
PhotoMOS-Power, 1-Form-A, 400V/0,35A, I/ | RS |
Mosfet Relay, 400 V, 350 Ma, 3.2 Ohm, Spst-No Rohs Compliant: Yes |Panasonic AQY274A | Newark Electronics |
AQY Photomos Series 350 mA 400 V 3.2 Ohm 1 Channel Solid State Relay -POWERDIP-4 | Future Electronics |
Relay SSR 50mA 1.5V DC-IN 0.35A 400V AC/DC-OUT 4-Pin PDIP Tube | Avnet America |
PHOTO MOSFET RELAY, 400V, 0.35A | element14 |
PHOTOMOS RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a AQY274A?
Additional datasheets, footprints and schematics for AQY274A are listed on our Part Details page. You can also find images and similar parts to AQY274A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY274A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY274A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY274A fall under?
The AQY274A is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS PD 1 Form A.
Can I view similar or alternative parts?
You can view similar parts to AQY274A when available in the PhotoMOS PD 1 Form A range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY274A you can contact the distributor directly for product support, shipping queries etc.
Is the AQY274A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY274A have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for AQY274A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY274A often in real-time on the comparison pages.
What if I can't find stock of AQY274A?
You can fill out our help required form which you can use to request a quote for AQY274A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.