Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.34
|
No stock
|
Buy Now | |
Future Electronics
from US$7.95
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$8.42
|
11
in stock
|
Buy Now | |
element14
from US$10.42
|
11
in stock
|
Buy Now | |
Farnell
from US$9.29
|
11
in stock
|
Buy Now | |
RS Americas
from US$10.69
|
10
in stock
|
Buy Now | |
Avnet America
from US$7.03
|
-
|
Buy Now | |
TTI Europe
from US$7.83
|
-
|
Buy Now |
Package | Power-DIP4 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 400 V |
Continuous Load Current (IL) | Max.: 0.35 A |
I/O Isolation Voltage (Viso) | 2,500 Vrms |
Terminal Type | Through hole terminal |
Packing Quantity | Tube packing style |
Product Name | PD 1 Form A |
Type | PD |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 1.0 A |
Power Dissipation (Pout) | 700 mW |
Total Power Dissipation (Pt) | 750 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 1.0 mA |
LED Operate Current (Maximum) | 3.0 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.9 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 2.1 ohm |
On Resistance (Maximum) (Ron) | 3.2 ohm |
Off State Leakage Current (Maximum) (ILeak) | 10μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 1.65 ms |
Turn On Time (Maximum) | 5.0 ms |
Turn Off Time (Typical) | 0.08 ms |
Turn Off Time (Maximum) | 3.0 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
Maximum Switching Frequency | 0.5 cps |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 320 V |
Contact Arrangement | 1 Form A |
External Dimensions | |
PC Board Pattern (Bottom View) | |
Load current | 0.35 A |
Junction temperature (Tj) | 125°C |
AQY Photomos Series 350 mA 400 V 3.2 Ohm 1 Channel Solid State Relay -POWERDIP-4 | Future Electronics |
Mosfet Relay, 400 V, 350 Ma, 3.2 Ohm, Spst-No Rohs Compliant: Yes |Panasonic AQY274 | Newark Electronics |
RELAY, PHOTOMOS, SPNO | element14 |
PhotoMOSPhotoMOS PD 1 Form A | Panasonic Electronic Components AQY274 | RS Americas |
PhotoMOS 4DIP relay, 400Vac/dc 0.35A | RS |
Relay SSR 50mA 1.5V DC-IN 0.35A 400V AC/DC-OUT 4-Pin PDIP Tube | Avnet America |
PHOTOMOS POWER RELAY 400V PCB | TTI Europe |
Where can I find additional details, specifications and documents for a AQY274?
Additional datasheets, footprints and schematics for AQY274 are listed on our Part Details page. You can also find images and similar parts to AQY274 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY274 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY274 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY274 fall under?
The AQY274 is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS PD 1 Form A.
Can I view similar or alternative parts?
You can view similar parts to AQY274 when available in the PhotoMOS PD 1 Form A range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY274 you can contact the distributor directly for product support, shipping queries etc.
Is the AQY274 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY274 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for AQY274.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY274 often in real-time on the comparison pages.
What if I can't find stock of AQY274?
You can fill out our help required form which you can use to request a quote for AQY274 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.