Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.50
|
864
in stock
|
Buy Now | |
TTI Europe
from US$5.67
|
2,750
in stock
|
Buy Now | |
CoreStaff
from US$6.40
|
102
in stock
|
Buy Now | |
Newark Electronics
from US$7.80
|
30
in stock
|
Buy Now | |
element14
from US$8.59
|
30
in stock
|
Buy Now | |
Farnell
from US$8.13
|
30
in stock
|
Buy Now | |
Future Electronics
from US$7.67
|
24
in stock
|
Buy Now | |
Avnet America
from US$5.26
|
-
|
Buy Now | |
RS Americas
from US$8.76
|
-
|
Buy Now |
Package | Power-DIP4 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 60 V |
Continuous Load Current (IL) | Max.: 2.0 A |
I/O Isolation Voltage (Viso) | 2,500 Vrms |
Terminal Type | Surface-mount terminal |
Packing Quantity | Tube packing style |
Product Name | PD 1 Form A |
Type | PD |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 6.0 A |
Power Dissipation (Pout) | 700 mW |
Total Power Dissipation (Pt) | 750 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 1.0 mA |
LED Operate Current (Maximum) | 3.0 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.9 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 0.11 ohm |
On Resistance (Maximum) (Ron) | 0.18 ohm |
Off State Leakage Current (Maximum) (ILeak) | 10μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 2.46 ms |
Turn On Time (Maximum) | 5.0 ms |
Turn Off Time (Typical) | 0.22 ms |
Turn Off Time (Maximum) | 3.0 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
Maximum Switching Frequency | 0.5 cps |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 48 V |
Contact Arrangement | 1 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 2.0 A |
Junction temperature (Tj) | 125°C |
Arrow Electronics United States Tel. 1-855-326-4757 | 1000 |
Mouser Electronics Inc. United States Tel. 1-800-346-6873 | 450 |
Master Electronics United States Tel. 1-888-473-5297 | 82 |
Onlinecomponents.com United States Tel. 1-702-462-7300 | 72 |
Newark, An Avnet Company United States Tel. 1-800-4-NEWARK | 15 |
PHOTOMOS RELAY 60V 2A 1NO SMT | TTI Europe |
PhotoMOS SOP4 relay, 60Vac/dc 2A | RS |
Mosfet Relay, 60 V, 2 A, 0.18 Ohm, Spst-No Rohs Compliant: Yes |Panasonic AQY272A | Newark Electronics |
PHOTO MOSFET RELAY, 60V, 2A | element14 |
AQY Photomos Series 2 A 60 V 0.18 Ohm 1 Channel Solid State Relay - POWERDIP-4 | Future Electronics |
Relay SSR 50mA 1.5V DC-IN 2A 60V AC/DC-OUT 4-Pin PDIP SMD Tube | Avnet America |
Relay | RS Americas |
Where can I find additional details, specifications and documents for a AQY272A?
Additional datasheets, footprints and schematics for AQY272A are listed on our Part Details page. You can also find images and similar parts to AQY272A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY272A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY272A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY272A fall under?
The AQY272A is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS PD 1 Form A.
Can I view similar or alternative parts?
You can view similar parts to AQY272A when available in the PhotoMOS PD 1 Form A range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY272A you can contact the distributor directly for product support, shipping queries etc.
Is the AQY272A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY272A have stock available?
Authorised distributors including TTI Europe, RS, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for AQY272A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY272A often in real-time on the comparison pages.
What if I can't find stock of AQY272A?
You can fill out our help required form which you can use to request a quote for AQY272A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.