Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.09
|
No stock
|
Buy Now | |
CoreStaff
from US$6.15
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$7.80
|
134
in stock
|
Buy Now | |
element14
from US$8.74
|
134
in stock
|
Buy Now | |
Farnell
from US$8.20
|
134
in stock
|
Buy Now | |
Future Electronics
from US$7.33
|
95
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.87
|
80
in stock
|
Buy Now | |
Avnet America
from US$5.26
|
-
|
Buy Now | |
RS Americas
from US$8.76
|
-
|
Buy Now | |
TTI Europe
from US$7.38
|
-
|
Buy Now |
Package | Power-DIP4 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 60 V |
Continuous Load Current (IL) | Max.: 2.0 A |
I/O Isolation Voltage (Viso) | 2,500 Vrms |
Terminal Type | Through hole terminal |
Packing Quantity | Tube packing style |
Product Name | PD 1 Form A |
Type | PD |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 6.0 A |
Power Dissipation (Pout) | 700 mW |
Total Power Dissipation (Pt) | 750 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 1.0 mA |
LED Operate Current (Maximum) | 3.0 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.9 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 0.11 ohm |
On Resistance (Maximum) (Ron) | 0.18 ohm |
Off State Leakage Current (Maximum) (ILeak) | 10μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 2.46 ms |
Turn On Time (Maximum) | 5.0 ms |
Turn Off Time (Typical) | 0.22 ms |
Turn Off Time (Maximum) | 3.0 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
Maximum Switching Frequency | 0.5 cps |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 48 V |
Contact Arrangement | 1 Form A |
External Dimensions | |
PC Board Pattern (Bottom View) | |
Load current | 2.0 A |
Junction temperature (Tj) | 125°C |
Mosfet Relay, 60 V, 2 A, 0.18 Ohm, Spst-No Rohs Compliant: Yes |Panasonic AQY272 | Newark Electronics |
RELAY, PHOTOMOS, SPNO | element14 |
AQY Photomos Series 2 A 60 V 0.18 Ohm 1 Channel Solid State Relay - POWERDIP-4 | Future Electronics |
Relay: solid state | Transfer Multisort Elektronik |
PhotoMOS 4DIP relay, 60Vac/dc 2A | RS |
MOSFET Relay, 60 V, 2 A, 0.18 ohm, SPST-NO | Avnet America |
Relay | RS Americas |
PHOTOMOS RELAY 60V 2A 1NO THT | TTI Europe |
Where can I find additional details, specifications and documents for a AQY272?
Additional datasheets, footprints and schematics for AQY272 are listed on our Part Details page. You can also find images and similar parts to AQY272 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY272 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY272 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY272 fall under?
The AQY272 is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS PD 1 Form A.
Can I view similar or alternative parts?
You can view similar parts to AQY272 when available in the PhotoMOS PD 1 Form A range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY272 you can contact the distributor directly for product support, shipping queries etc.
Is the AQY272 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY272 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for AQY272.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY272 often in real-time on the comparison pages.
What if I can't find stock of AQY272?
You can fill out our help required form which you can use to request a quote for AQY272 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.