Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.43
Package | VSSOP |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 100 V |
Continuous Load Current (IL) | Max.: 0.12 A |
I/O Isolation Voltage (Viso) | 200 Vrms |
Packing Quantity | Tape and reel packing style (Y) |
Product Name | RF VSSOP 1 Form A Low CxR |
Type | RF |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.3 A |
Power Dissipation (Pout) | 250 mW |
Total Power Dissipation (Pt) | 300 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.4 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.1 mA |
LED Turn Off Current (Typical) | 0.35 mA |
LED Dropout Voltage (Typical) (VF) | 1.14 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 8.8 ohm |
On Resistance (Maximum) (Ron) | 14 ohm |
Output Capacitance (Typical) (Cout) | 5.8 pF |
Output Capacitance (Maximum) (Cout) | 8 pF |
Off State Leakage Current (Typical) (ILeak) | 0.01 nA |
Off State Leakage Current (Maximum) (ILeak) | 10 nA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.04 ms |
Turn On Time (Maximum) | 0.5 ms |
Turn Off Time (Typical) | 0.05 ms |
Turn Off Time (Maximum) | 0.2 ms |
I/O Capacitance (Typical) (Ciso) | 0.4 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 50 V |
Terminal Type | Surface-mount terminal |
Contact Arrangement | 1 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 120 mA |
Junction temperature (Tj) | 125°C |
Mosfet Relay, Spst, 0.12A, 100V, Smd | Newark Electronics |
AQY Series SPST 120 mA 100 V Miniature Surface Mount Solid State Relay - VSSOP-4 | Future Electronics |
PhotoMOS-HF-Relay, 1-Form-A, 100V/120mA, C=5,8pF, R=8,8Ohm, I/O=200V, 4-PIN VSSOP, tape and reel | Avnet America |
PhotoMOSPhotoMOS RF VSSOP 1 Form A CxR | Panasonic Electronic Components AQY225R3TY | RS Americas |
PHOTOMOS HF RELAY 1-FORM-A | TTI Europe |
MOSFET RELAY, SPST-NO, 0.12A, 100V, SMD | Farnell |
Where can I find additional details, specifications and documents for a AQY225R3TY?
Additional datasheets, footprints and schematics for AQY225R3TY are listed on our Part Details page. You can also find images and similar parts to AQY225R3TY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY225R3TY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY225R3TY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY225R3TY fall under?
The AQY225R3TY is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS RF VSSOP 1 Form A CxR.
Can I view similar or alternative parts?
You can view similar parts to AQY225R3TY when available in the PhotoMOS RF VSSOP 1 Form A CxR range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY225R3TY you can contact the distributor directly for product support, shipping queries etc.
Is the AQY225R3TY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY225R3TY have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for AQY225R3TY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY225R3TY often in real-time on the comparison pages.
What if I can't find stock of AQY225R3TY?
You can fill out our help required form which you can use to request a quote for AQY225R3TY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.