Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.62
|
82
in stock
|
Buy Now | |
Avnet America
from US$2.51
|
500
in stock
|
Buy Now | |
Future Electronics
from US$5.06
|
100
in stock
|
Buy Now | |
TTI Europe
from US$3.60
|
100
in stock
|
Buy Now | |
element14
from US$4.87
|
82
in stock
|
Buy Now | |
Newark Electronics
from US$4.42
|
-
|
Buy Now | |
RS Americas
from US$5.95
|
-
|
Buy Now |
Package | SOP4 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 80 V |
Continuous Load Current (IL) | Max.: 0.15 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Packing Quantity | Tube packing style |
Product Name | RF SOP 1 Form A Low CxR |
Type | RF |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.45 A |
Power Dissipation (Pout) | 300 mW |
Total Power Dissipation (Pt) | 350 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.5 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.1 mA |
LED Turn Off Current (Typical) | 0.45 mA |
LED Dropout Voltage (Typical) (VF) | 1.32 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 10.5 ohm |
On Resistance (Maximum) (Ron) | 15 ohm |
Output Capacitance (Typical) (Cout) | 4.5 pF |
Output Capacitance (Maximum) (Cout) | 6 pF |
Off State Leakage Current (Typical) (ILeak) | 0.01 nA |
Off State Leakage Current (Maximum) (ILeak) | 10 nA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.05 ms |
Turn On Time (Maximum) | 0.5 ms |
Turn Off Time (Typical) | 0.05 ms |
Turn Off Time (Maximum) | 0.2 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 40 V |
Terminal Type | Surface-mount terminal |
Contact Arrangement | 1 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 0.15 A |
Junction temperature (Tj) | 125°C |
Relay SSR 50mA 1.5V DC-IN 0.15A 80V AC/DC-OUT 4-Pin SOP | Avnet America |
AQY Photomos Series 0.15 A 80 V 15 Ohm SMT 1 Channel Solid State Relay - SOP-4 | Future Electronics |
PHOTOMOS RELAY 80V 0.15A 1NO S | TTI Europe |
PHOTO MOSFET RELAY, 80V, 0.15A | element14 |
Mosfet Relay, 80 V, 150 Ma, 15 Ohm, Spst-No Rohs Compliant: Yes |Panasonic AQY225R2S | Newark Electronics |
RELAY OPTO AC/DC 80V 150MA 4-SOP | Panasonic Electronic Components AQY225R2S | RS Americas |
Where can I find additional details, specifications and documents for a AQY225R2S?
Additional datasheets, footprints and schematics for AQY225R2S are listed on our Part Details page. You can also find images and similar parts to AQY225R2S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY225R2S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY225R2S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY225R2S fall under?
The AQY225R2S is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS RF SOP 1 Form A CxR.
Can I view similar or alternative parts?
You can view similar parts to AQY225R2S when available in the PhotoMOS RF SOP 1 Form A CxR range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY225R2S you can contact the distributor directly for product support, shipping queries etc.
Is the AQY225R2S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY225R2S have stock available?
Authorised distributors including Avnet America, Future Electronics, TTI Europe, element14 and Farnell have stock available or on a lead time for AQY225R2S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY225R2S often in real-time on the comparison pages.
What if I can't find stock of AQY225R2S?
You can fill out our help required form which you can use to request a quote for AQY225R2S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.