Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Package | VSSOP |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 30 V |
Continuous Load Current (IL) | Max.: 0.8 A |
I/O Isolation Voltage (Viso) | 200 Vrms |
Packing Quantity | Tape and reel packing style (W) |
Product Name | RF VSSOP 1 Form A CxR10 |
Type | RF |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Power Dissipation (Pout) | 250 mW |
Total Power Dissipation (Pt) | 300 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.5 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.1 mA |
LED Turn Off Current (Typical) | 0.4 mA |
LED Dropout Voltage (Typical) (VF) | 1.14 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 0.18 ohm |
On Resistance (Maximum) (Ron) | 0.35 ohm |
Output Capacitance (Typical) (Cout) | 37.5 pF |
Output Capacitance (Maximum) (Cout) | 100 pF |
Off State Leakage Current (Maximum) (ILeak) | 10nA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.1 ms |
Turn On Time (Maximum) | 0.5 ms |
Turn Off Time (Typical) | 0.06 ms |
Turn Off Time (Maximum) | 0.2 ms |
I/O Capacitance (Typical) (Ciso) | 0.4 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 15 V |
Terminal Type | Surface-mount terminal |
Contact Arrangement | 1 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Peak Load Current (Ipeak) | 1.5 A |
Load current | 800 mA |
Junction temperature (Tj) | 125°C |
Relay, Solid State, Spst-No, 800Ma, 5Ma, 30Vac | Newark Electronics |
AQY Photomos Series 800 mA 30 V 350 mOhm SMT 1 Channel Solid State Relay-VSSOP-4 | Future Electronics |
Relay SSR 3mA 1.5V DC-IN 800mA 30V AC/DC-OUT 4-Pin VSSOP Surface Mount T/R | Avnet America |
PhotoMOSPhotoMOS RF VSSOP 1 Form A CxR10 | Panasonic Electronic Components AQY221R6TW | RS Americas |
PHOTOMOS HF RELAY 30V VSSOP | TTI Europe |
MOSFET RELAY, SPST-NO, 0.8A, 30V, SMD | Farnell |
Where can I find additional details, specifications and documents for a AQY221R6TW?
Additional datasheets, footprints and schematics for AQY221R6TW are listed on our Part Details page. You can also find images and similar parts to AQY221R6TW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY221R6TW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY221R6TW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY221R6TW fall under?
The AQY221R6TW is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS RF VSSOP 1 Form A CxR10.
Can I view similar or alternative parts?
You can view similar parts to AQY221R6TW when available in the PhotoMOS RF VSSOP 1 Form A CxR10 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY221R6TW you can contact the distributor directly for product support, shipping queries etc.
Is the AQY221R6TW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY221R6TW have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for AQY221R6TW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY221R6TW often in real-time on the comparison pages.
What if I can't find stock of AQY221R6TW?
You can fill out our help required form which you can use to request a quote for AQY221R6TW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.