Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 250mA |
Relay Terminals | SMD |
Load Voltage Max | 40V |
On State Resistance Max | 1.25ohm |
Isolation Voltage | 1.5kV |
Forward Current If | 900µA |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Control Voltage Type | AC DC |
Load Voltage Range | 40V |
PhotoMOS SSOP4 relay,SPNO 40V 250mA | RS |
MOSFET RELAY,40V,SPST-NO,0.05A,SMD | element14 |
AQY Photomos Series 250 mA 40 V 1.25 Ohm SMT 1 Channel Solid State Relay -SSOP-4 | Future Electronics |
Mosfet Relay,40V,spst-No,0.05A,smd | Newark Electronics |
Where can I find additional details, specifications and documents for a AQY221R2V?
Additional datasheets, footprints and schematics for AQY221R2V are listed on our Part Details page. You can also find images and similar parts to AQY221R2V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY221R2V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY221R2V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY221R2V fall under?
The AQY221R2V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to AQY221R2V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY221R2V you can contact the distributor directly for product support, shipping queries etc.
Is the AQY221R2V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY221R2V have stock available?
Authorised distributors including RS, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for AQY221R2V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY221R2V often in real-time on the comparison pages.
What if I can't find stock of AQY221R2V?
You can fill out our help required form which you can use to request a quote for AQY221R2V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.