Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.46
Package | SOP4 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 40 V |
Continuous Load Current (IL) | Max.: 0.25 A |
I/O Isolation Voltage (Viso) | 500 Vrms |
Packing Quantity | Tape and reel packing style (Z) |
Product Name | RF SOP 1 Form A CxR10 |
Type | RF |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.75 A |
Power Dissipation (Pout) | 300 mW |
Total Power Dissipation (Pt) | 350 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.5 mA |
LED Operate Current (Maximum) | 3.0 mA |
LED Turn Off Current (Minimum) | 0.1 mA |
LED Turn Off Current (Typical) | 0.4 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 0.8 ohm |
On Resistance (Maximum) (Ron) | 1.25 ohm |
Output Capacitance (Typical) (Cout) | 13 pF |
Output Capacitance (Maximum) (Cout) | 18 pF |
Off State Leakage Current (Typical) (ILeak) | 0.03 nA |
Off State Leakage Current (Maximum) (ILeak) | 10nA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.1 ms |
Turn On Time (Maximum) | 0.5 ms |
Turn Off Time (Typical) | 0.06 ms |
Turn Off Time (Maximum) | 0.2 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 15 V |
Terminal Type | Surface-mount terminal |
Contact Arrangement | 1 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 250 mA |
Junction temperature (Tj) | 125°C |
MATAQY221R2SZ | Avnet America |
Photomos Relay, 40V, 250 Ma, Full Reel | Newark Electronics |
AQY Photomos Series 250 mA 40 V 1.25 Ohm SMT 1 Channel Solid State Relay - SOP-4 | Future Electronics |
RELAY OPTO AC/DC 40V 250MA 4-SOP | Panasonic Electronic Components AQY221R2SZ | RS Americas |
PHOTOMOS RELAY 0.25A 40V | TTI Europe |
Where can I find additional details, specifications and documents for a AQY221R2SZ?
Additional datasheets, footprints and schematics for AQY221R2SZ are listed on our Part Details page. You can also find images and similar parts to AQY221R2SZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY221R2SZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY221R2SZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY221R2SZ fall under?
The AQY221R2SZ is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS RF SOP 1 Form A CxR10.
Can I view similar or alternative parts?
You can view similar parts to AQY221R2SZ when available in the PhotoMOS RF SOP 1 Form A CxR10 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY221R2SZ you can contact the distributor directly for product support, shipping queries etc.
Is the AQY221R2SZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY221R2SZ have stock available?
Authorised distributors including Avnet America, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for AQY221R2SZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY221R2SZ often in real-time on the comparison pages.
What if I can't find stock of AQY221R2SZ?
You can fill out our help required form which you can use to request a quote for AQY221R2SZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.