Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.56
|
1,751
in stock
|
Buy Now | |
Future Electronics
from US$3.41
|
3,432
in stock
|
Buy Now | |
Newark Electronics
from US$3.85
|
1,956
in stock
|
Buy Now | |
element14
from US$3.76
|
1,956
in stock
|
Buy Now | |
Farnell
from US$3.79
|
1,956
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.29
|
832
in stock
|
Buy Now | |
RS Americas
from US$3.02
|
168
in stock
|
Buy Now | |
Schukat Electronic
from US$3.27
|
95
in stock
|
Buy Now | |
Chip One Stop
from US$3.81
|
1
in stock
|
Buy Now | |
Avnet America
from US$2.70
|
-
|
Buy Now | |
TTI Europe
from US$3.21
|
-
|
Buy Now |
Package | SOP4 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 40 V |
Continuous Load Current (IL) | Max.: 0.25 A |
I/O Isolation Voltage (Viso) | 500 Vrms |
Packing Quantity | Tube packing style |
Product Name | RF SOP 1 Form A CxR10 |
Type | RF |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.75 A |
Power Dissipation (Pout) | 300 mW |
Total Power Dissipation (Pt) | 350 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.5 mA |
LED Operate Current (Maximum) | 3.0 mA |
LED Turn Off Current (Minimum) | 0.1 mA |
LED Turn Off Current (Typical) | 0.4 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 0.8 ohm |
On Resistance (Maximum) (Ron) | 1.25 ohm |
Output Capacitance (Typical) (Cout) | 13 pF |
Output Capacitance (Maximum) (Cout) | 18 pF |
Off State Leakage Current (Typical) (ILeak) | 0.03 nA |
Off State Leakage Current (Maximum) (ILeak) | 10nA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.1 ms |
Turn On Time (Maximum) | 0.5 ms |
Turn Off Time (Typical) | 0.06 ms |
Turn Off Time (Maximum) | 0.2 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 15 V |
Terminal Type | Surface-mount terminal |
Contact Arrangement | 1 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 250 mA |
Junction temperature (Tj) | 125°C |
TTI Inc United States Tel. 1-800-225-5884 | 1700 |
Master Electronics United States Tel. 1-888-473-5297 | 1147 |
Onlinecomponents.com United States Tel. 1-702-462-7300 | 1012 |
Future Electronics Canada Tel. 1-514-694-7710 | 130 |
Arrow Electronics United States Tel. 1-855-326-4757 | 17 |
AQY Photomos Series 250 mA 40 V 1.25 Ohm SMT 1 Channel Solid State Relay - SOP-4 | Future Electronics |
Relay, Photomos Solid-State, Pcb | Newark Electronics |
RELAY, PHOTOMOS SOLID-STATE, PCB | element14 |
PhotoMOS SOP4 relay,SPNO 40V 250mA | RS |
Relay: solid state | Transfer Multisort Elektronik |
SPST-NO Solid State Relay Surface MountPCB Mount PhotoMOS 250 mA 1.5 V | Panasonic Electronic Components AQY221R2S | RS Americas |
MOSFET Photo Rel. 500V 40V 0,25A SOP4 | Schukat Electronic |
MOSFET Relay, 40 V, 250 mA, 1.25 ohm, SPST-NO | Avnet America |
PHOTOMOS RELAY 40V .25A 1NO SM | TTI Europe |
Where can I find additional details, specifications and documents for a AQY221R2S?
Additional datasheets, footprints and schematics for AQY221R2S are listed on our Part Details page. You can also find images and similar parts to AQY221R2S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY221R2S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY221R2S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY221R2S fall under?
The AQY221R2S is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS RF SOP 1 Form A CxR10.
Can I view similar or alternative parts?
You can view similar parts to AQY221R2S when available in the PhotoMOS RF SOP 1 Form A CxR10 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY221R2S you can contact the distributor directly for product support, shipping queries etc.
Is the AQY221R2S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY221R2S have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for AQY221R2S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY221R2S often in real-time on the comparison pages.
What if I can't find stock of AQY221R2S?
You can fill out our help required form which you can use to request a quote for AQY221R2S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.