Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.09
Package | SON |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 40 V |
Continuous Load Current (IL) | Max.: 0.25 A |
I/O Isolation Voltage (Viso) | 200 Vrms |
Packing Quantity | Tape and reel packing style (Y) |
Product Name | RF SON 1 Form A CxR10 |
Type | RF |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Power Dissipation (Pout) | 250 mW |
Total Power Dissipation (Pt) | 300 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.8 mA |
LED Operate Current (Maximum) | 3.0 mA |
LED Turn Off Current (Minimum) | 0.1 mA |
LED Turn Off Current (Typical) | 0.7 mA |
LED Dropout Voltage (Typical) (VF) | 1.14 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 0.8 ohm |
On Resistance (Maximum) (Ron) | 1.25 ohm |
Output Capacitance (Typical) (Cout) | 14 pF |
Output Capacitance (Maximum) (Cout) | 18 pF |
Off State Leakage Current (Typical) (ILeak) | 0.02 nA |
Off State Leakage Current (Maximum) (ILeak) | 10 nA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.2 ms |
Turn On Time (Maximum) | 0.5 ms |
Turn Off Time (Typical) | 0.04 ms |
Turn Off Time (Maximum) | 0.2 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 15 V |
Terminal Type | Surface-mount terminal |
Contact Arrangement | 1 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Peak Load Current (Ipeak) | 0.75 A |
Load current | 250 mA |
Load Voltage [ VL ] | 40 V |
Packing quantity 1-reel (pcs.) | 3,500 |
Packing quantity Outer carton (pcs.) | 3,500 |
Junction temperature (Tj) | 125°C |
TTI Inc United States Tel. 1-800-225-5884 | 3500 |
Digi-Key Electronics United States Tel. 1-800-344-4539 | 3189 |
Mouser Electronics Inc. United States Tel. 1-800-346-6873 | 1 |
Ssr, Photo Mosfet, 40V, 250Ma, Full Reel | Newark Electronics |
AQY Series 250 mA 40 V SPST SMT Micro Miniature Solid State Relay - SON-4 | Future Electronics |
Relay SSR 50mA 1.5V DC-IN 0.25A 40V AC/DC-OUT 4-Pin SON T/R | Avnet America |
SPST-NO Solid State Relay SMD Tab Surface Mount MOSFET, 0.75 A | Panasonic Electronic Components AQY221R2MY | RS Americas |
PHOTOMOS HF RELAY 40V SON | TTI Europe |
MOSFET RELAY, SPST-NO, 0.25A, 40V, SMD | Farnell |
Where can I find additional details, specifications and documents for a AQY221R2MY?
Additional datasheets, footprints and schematics for AQY221R2MY are listed on our Part Details page. You can also find images and similar parts to AQY221R2MY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY221R2MY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY221R2MY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY221R2MY fall under?
The AQY221R2MY is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS RF SON 1 Form A CxR10.
Can I view similar or alternative parts?
You can view similar parts to AQY221R2MY when available in the PhotoMOS RF SON 1 Form A CxR10 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY221R2MY you can contact the distributor directly for product support, shipping queries etc.
Is the AQY221R2MY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY221R2MY have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for AQY221R2MY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY221R2MY often in real-time on the comparison pages.
What if I can't find stock of AQY221R2MY?
You can fill out our help required form which you can use to request a quote for AQY221R2MY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.