Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.99
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.65
|
157
in stock
|
Buy Now | |
element14
from US$7.68
|
1,000
in stock
|
Buy Now | |
TTI Europe
from US$3.99
|
1,000
in stock
|
Buy Now | |
Farnell
from US$6.40
|
1,000
in stock
|
Buy Now | |
RS
from US$6.26
|
997
in stock
|
Buy Now | |
Future Electronics
from US$5.92
|
-
|
Buy Now | |
Avnet America
from US$4.31
|
-
|
Buy Now | |
RS Americas
from US$6.95
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 250mA |
Relay Terminals | SMD |
Load Voltage Max | 40V |
On State Resistance Max | 1.25ohm |
Isolation Voltage | 200V |
Forward Current If | 50mA |
RoHS Compliant | Yes |
MOSFET RELAY, SPST-NO, 0.25A, 40V, SON | element14 |
PHOTOMOS RELAY 40V.25A 1NO SMT | TTI Europe |
PhotoMOS-HF-Relay, 1-Form-A, 40V/250mA, | RS |
Solid State Relay, Spst-No, 250Ma, 50Ma, 40V | Newark Electronics |
AQY Photomos Series 250 mA 40 V 1.25 Ohm SMT 1 Channel Solid State Relay - SON-4 | Future Electronics |
MATAQY221R2M1Y | Avnet America |
PHOTOMOS RELAY-SON TYPE W/CXR10 | Panasonic Electronic Components AQY221R2M1Y | RS Americas |
Where can I find additional details, specifications and documents for a AQY221R2M1Y?
Additional datasheets, footprints and schematics for AQY221R2M1Y are listed on our Part Details page. You can also find images and similar parts to AQY221R2M1Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY221R2M1Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY221R2M1Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY221R2M1Y fall under?
The AQY221R2M1Y is listed under Switches & Relays > Relays > Solid State Relays & Contactors > MOSFET Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to AQY221R2M1Y when available in the MOSFET Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY221R2M1Y you can contact the distributor directly for product support, shipping queries etc.
Is the AQY221R2M1Y RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AQY221R2M1Y have stock available?
Authorised distributors including element14, TTI Europe, Farnell, RS and Newark Electronics have stock available or on a lead time for AQY221R2M1Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY221R2M1Y often in real-time on the comparison pages.
What if I can't find stock of AQY221R2M1Y?
You can fill out our help required form which you can use to request a quote for AQY221R2M1Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.