Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.63
|
221
in stock
|
Buy Now | |
Avnet America
from US$2.93
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$4.67
|
6
in stock
|
Buy Now | |
element14
from US$4.73
|
6
in stock
|
Buy Now | |
Farnell
from US$5.94
|
6
in stock
|
Buy Now | |
Future Electronics
from US$5.61
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 250mA |
Relay Terminals | SMD |
Load Voltage Max | 40V |
On State Resistance Max | 1.25ohm |
Isolation Voltage | 200V |
Forward Current If | 800µA |
Product Range | - |
Relay SSR 50mA 1.5V DC-IN 0.25A 40V AC/DC-OUT 4-Pin SON | Avnet America |
PhotoMOS SON relay,SPNO 40V 250mA | RS |
Photomos Relays | Newark Electronics |
AQY Photomos Series 250 mA 40 V 1.25 Ohm SMT 1 Channel Solid State Relay - SON-4 | Future Electronics |
Where can I find additional details, specifications and documents for a AQY221R2M?
Additional datasheets, footprints and schematics for AQY221R2M are listed on our Part Details page. You can also find images and similar parts to AQY221R2M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY221R2M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY221R2M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY221R2M fall under?
The AQY221R2M is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to AQY221R2M when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY221R2M you can contact the distributor directly for product support, shipping queries etc.
Is the AQY221R2M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY221R2M have stock available?
Authorised distributors including Avnet America, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for AQY221R2M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY221R2M often in real-time on the comparison pages.
What if I can't find stock of AQY221R2M?
You can fill out our help required form which you can use to request a quote for AQY221R2M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.