Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Package | SSOP |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 20 V |
Continuous Load Current (IL) | Max.: 0.18 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Packing Quantity | Tape and reel packing style (W) |
Product Name | RF SSOP 1 Form A CxR3 |
Type | RF |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.3 A |
Power Dissipation (Pout) | 250 mW |
Total Power Dissipation (Pt) | 300 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.8 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.2 mA |
LED Turn Off Current (Typical) | 0.7 mA |
LED Dropout Voltage (Typical) (VF) | 1.35 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 2.8 ohm |
On Resistance (Maximum) (Ron) | 4.5 ohm |
Output Capacitance (Typical) (Cout) | 1.1 pF |
Output Capacitance (Maximum) (Cout) | 1.5 pF |
Off State Leakage Current (Typical) (ILeak) | 0.01 nA |
Off State Leakage Current (Maximum) (ILeak) | 10nA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.02 ms |
Turn On Time (Maximum) | 0.2 ms |
Turn Off Time (Typical) | 0.01 ms |
Turn Off Time (Maximum) | 0.2 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 10 V |
Terminal Type | Surface-mount terminal |
Contact Arrangement | 1 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 180 mA |
Load Voltage [ VL ] | 20 V |
Packing quantity 1-reel (pcs.) | 3,500 |
Packing quantity Outer carton (pcs.) | 3,500 |
Junction temperature (Tj) | 125°C |
Photomos Relay, 20V, 0.18A | Newark Electronics |
Relay SSR 3mA 1.5V DC-IN 180mA 20V AC/DC-OUT 4-Pin SSOP Surface Mount T/R | Avnet America |
PHOTOMOS HF RELAY | TTI Europe |
MOSFET RELAY, SPST-NO, 0.18A, 20V, SMD | Farnell |
Where can I find additional details, specifications and documents for a AQY221N5VW?
Additional datasheets, footprints and schematics for AQY221N5VW are listed on our Part Details page. You can also find images and similar parts to AQY221N5VW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY221N5VW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY221N5VW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY221N5VW fall under?
The AQY221N5VW is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS RF SSOP 1 Form A CxR3.
Can I view similar or alternative parts?
You can view similar parts to AQY221N5VW when available in the PhotoMOS RF SSOP 1 Form A CxR3 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY221N5VW you can contact the distributor directly for product support, shipping queries etc.
Is the AQY221N5VW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY221N5VW have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe and Farnell have stock available or on a lead time for AQY221N5VW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY221N5VW often in real-time on the comparison pages.
What if I can't find stock of AQY221N5VW?
You can fill out our help required form which you can use to request a quote for AQY221N5VW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.