Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.39
|
71
in stock
|
Buy Now | |
element14
from US$6.59
|
431
in stock
|
Buy Now | |
Newark Electronics
from US$7.03
|
71
in stock
|
Buy Now | |
Future Electronics
from US$6.98
|
-
|
Buy Now | |
Avnet America
from US$5.75
|
-
|
Buy Now | |
RS Americas
from US$9.96
|
-
|
Buy Now | |
TTI Europe
from US$5.62
|
-
|
Buy Now |
Package | VSSOP |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 20 V |
Continuous Load Current (IL) | Max.: 0.18 A |
I/O Isolation Voltage (Viso) | 200 Vrms |
Packing Quantity | Tape and reel packing style (W) |
Product Name | RF VSSOP 1 Form A CxR3 |
Type | RF |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Power Dissipation (Pout) | 250 mW |
Total Power Dissipation (Pt) | 300 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.7 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.2 mA |
LED Turn Off Current (Typical) | 0.6 mA |
LED Dropout Voltage (Typical) (VF) | 1.14 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 2.8 ohm |
On Resistance (Maximum) (Ron) | 4.5 ohm |
Output Capacitance (Typical) (Cout) | 1.1 pF |
Output Capacitance (Maximum) (Cout) | 1.5 pF |
Off State Leakage Current (Typical) (ILeak) | 0.01 nA |
Off State Leakage Current (Maximum) (ILeak) | 10 nA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.02 ms |
Turn On Time (Maximum) | 0.2 ms |
Turn Off Time (Typical) | 0.01 ms |
Turn Off Time (Maximum) | 0.2 ms |
I/O Capacitance (Typical) (Ciso) | 0.4 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 10 V |
Terminal Type | Surface-mount terminal |
Contact Arrangement | 1 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 180 mA |
Junction temperature (Tj) | 125°C |
47Y7928 | element14 |
Photomos Relay, 20V, 0.18A | Newark Electronics |
AQY Series SPST 180 mA 20 V Miniature Surface Mount Solid State Relay - VSSOP-4 | Future Electronics |
Relay SSR 3mA 1.5V DC-IN 180mA 20V AC/DC-OUT 4-Pin VSSOP Surface Mount T/R | Avnet America |
PhotoMOSPhotoMOS RF VSSOP 1 Form A CxR3 | Panasonic Electronic Components AQY221N5TW | RS Americas |
SOLID STATE RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a AQY221N5TW?
Additional datasheets, footprints and schematics for AQY221N5TW are listed on our Part Details page. You can also find images and similar parts to AQY221N5TW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY221N5TW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY221N5TW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY221N5TW fall under?
The AQY221N5TW is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS RF VSSOP 1 Form A CxR3.
Can I view similar or alternative parts?
You can view similar parts to AQY221N5TW when available in the PhotoMOS RF VSSOP 1 Form A CxR3 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY221N5TW you can contact the distributor directly for product support, shipping queries etc.
Is the AQY221N5TW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY221N5TW have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and Avnet America have stock available or on a lead time for AQY221N5TW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY221N5TW often in real-time on the comparison pages.
What if I can't find stock of AQY221N5TW?
You can fill out our help required form which you can use to request a quote for AQY221N5TW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.