Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.07
Contact Configuration | SPST-NO |
---|---|
Load Current | 150mA |
Relay Terminals | SMD |
Load Voltage Max | 25V |
On State Resistance Max | 7.5ohm |
Isolation Voltage | 200V |
Forward Current If | 1mA |
Product Range | - |
Relay SSR 50mA 1.5V DC-IN 0.15A 25V AC/DC-OUT 4-Pin SON | Avnet America |
HFRelay25V/150mA C=11pF R=55Ohm I/O=200V | RS |
Solid State Mosfet Rly, Spst, 0.15A, 25V Rohs Compliant: Yes |Panasonic AQY221N3M | Newark Electronics |
AQY Photomos Series 150 mA 25 V 7.5 Ohm SMT 1 Channel Solid State Relay - SON-4 | Future Electronics |
SOLID STATE MOSFET RLY, SPST, 0.15A, 25V | Farnell |
Where can I find additional details, specifications and documents for a AQY221N3M?
Additional datasheets, footprints and schematics for AQY221N3M are listed on our Part Details page. You can also find images and similar parts to AQY221N3M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY221N3M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY221N3M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY221N3M fall under?
The AQY221N3M is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to AQY221N3M when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY221N3M you can contact the distributor directly for product support, shipping queries etc.
Is the AQY221N3M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY221N3M have stock available?
Authorised distributors including Avnet America, RS, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for AQY221N3M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY221N3M often in real-time on the comparison pages.
What if I can't find stock of AQY221N3M?
You can fill out our help required form which you can use to request a quote for AQY221N3M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.