Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.71
|
1,810
in stock
|
Buy Now | |
RS Americas
from US$4.42
|
3,500
in stock
|
Buy Now | |
Newark Electronics
from US$2.86
|
1,810
in stock
|
Buy Now | |
element14
from US$3.73
|
1,810
in stock
|
Buy Now | |
Kruse
-
|
26,320
in stock
|
Buy Now | |
Future Electronics
from US$3.35
|
-
|
Buy Now | |
Avnet America
from US$2.71
|
-
|
Buy Now | |
TTI Europe
from US$3.21
|
-
|
Buy Now |
Package | SSOP |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 40 V |
Continuous Load Current (IL) | Max.: 0.12 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Packing Quantity | Tape and reel packing style (Y) |
Product Name | RF SSOP 1 Form A CxR10 |
Type | RF |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.3 A |
Power Dissipation (Pout) | 250 mW |
Total Power Dissipation (Pt) | 300 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 1.0 mA |
LED Operate Current (Maximum) | 3.0 mA |
LED Turn Off Current (Minimum) | 0.2 mA |
LED Turn Off Current (Typical) | 0.9 mA |
LED Dropout Voltage (Typical) (VF) | 1.35 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 9.5 ohm |
On Resistance (Maximum) (Ron) | 12.5 ohm |
Output Capacitance (Typical) (Cout) | 1.0 pF |
Output Capacitance (Maximum) (Cout) | 1.5 pF |
Off State Leakage Current (Typical) (ILeak) | 0.01 nA |
Off State Leakage Current (Maximum) (ILeak) | 10 nA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.02 ms |
Turn On Time (Maximum) | 0.5 ms |
Turn Off Time (Typical) | 0.02 ms |
Turn Off Time (Maximum) | 0.2 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 15 V |
Terminal Type | Surface-mount terminal |
Contact Arrangement | 1 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 120 mA |
Load Voltage [ VL ] | 40 V |
Packing quantity 1-reel (pcs.) | 3,500 |
Packing quantity Outer carton (pcs.) | 3,500 |
Junction temperature (Tj) | 125°C |
Relay | RS Americas |
Mosfet Relay, 40 V, 120 Ma, 12.5 Ohm, Spst-No Rohs Compliant: Yes |Panasonic AQY221N2VY | Newark Electronics |
RELAY, MOSFET, SPST-NO, 0.12A, 40V, SMD | element14 |
IC RLY PHM AQY221N2V SSOP-4 | Kruse |
AQY Photomos Series 120 mA 40 V 12.5 Ohm SMT 1 Channel Solid State Relay -SSOP-4 | Future Electronics |
Relay SSR 50mA 1.5V DC-IN 0.12A 40V AC/DC-OUT 4-Pin SSOP T/R | Avnet America |
PHOTOMOS RELAY 40V .12A NO SMT | TTI Europe |
Where can I find additional details, specifications and documents for a AQY221N2VY?
Additional datasheets, footprints and schematics for AQY221N2VY are listed on our Part Details page. You can also find images and similar parts to AQY221N2VY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY221N2VY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY221N2VY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY221N2VY fall under?
The AQY221N2VY is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS RF SSOP 1 Form A CxR10.
Can I view similar or alternative parts?
You can view similar parts to AQY221N2VY when available in the PhotoMOS RF SSOP 1 Form A CxR10 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY221N2VY you can contact the distributor directly for product support, shipping queries etc.
Is the AQY221N2VY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY221N2VY have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Kruse have stock available or on a lead time for AQY221N2VY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY221N2VY often in real-time on the comparison pages.
What if I can't find stock of AQY221N2VY?
You can fill out our help required form which you can use to request a quote for AQY221N2VY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.