Status: | Unknown |
---|---|
Series: | AQY Series |
RoHS: | Compliant |
Contact Configuration | SPST-NO |
---|---|
Load Current | 120mA |
Relay Terminals | SMD |
Load Voltage Max | 40V |
On State Resistance Max | 12.5ohm |
Isolation Voltage | 1.5kV |
Forward Current If | 1mA |
Product Range | AQY Series |
RoHS Compliant | Yes |
PhotoMOS SSOP4 relay,SPNO 40V 120mA | RS |
PHOTOMOS RELAY 40V .12A NO SMT | TTI Europe |
AQY Photomos Series 120 mA 40 V 12.5 Ohm SMT 1 Channel Solid State Relay -SSOP-4 | Future Electronics |
Ssr, Photo Mosfet, 40V, 120Ma | Newark Electronics |
Where can I find additional details, specifications and documents for a AQY221N2V?
Additional datasheets, footprints and schematics for AQY221N2V are listed on our Part Details page. You can also find images and similar parts to AQY221N2V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY221N2V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY221N2V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY221N2V fall under?
The AQY221N2V is listed under Switches & Relays > Relays > Solid State Relays & Contactors > MOSFET Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to AQY221N2V when available in the MOSFET Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY221N2V you can contact the distributor directly for product support, shipping queries etc.
Is the AQY221N2V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AQY221N2V have stock available?
Authorised distributors including RS, TTI Europe, Future Electronics and Newark Electronics have stock available or on a lead time for AQY221N2V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY221N2V often in real-time on the comparison pages.
What if I can't find stock of AQY221N2V?
You can fill out our help required form which you can use to request a quote for AQY221N2V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.