Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Package | VSSOP |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 40 V |
Continuous Load Current (IL) | Max.: 0.12 A |
I/O Isolation Voltage (Viso) | 200 Vrms |
Packing Quantity | Tape and reel packing style (W) |
Product Name | RF VSSOP 1 Form A CxR10 |
Type | RF |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Power Dissipation (Pout) | 250 mW |
Total Power Dissipation (Pt) | 300 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.7 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.2 mA |
LED Turn Off Current (Typical) | 0.6 mA |
LED Dropout Voltage (Typical) (VF) | 1.14 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 9.5 ohm |
On Resistance (Maximum) (Ron) | 12.5 ohm |
Output Capacitance (Typical) (Cout) | 1.1 pF |
Output Capacitance (Maximum) (Cout) | 1.5 pF |
Off State Leakage Current (Typical) (ILeak) | 0.01 nA |
Off State Leakage Current (Maximum) (ILeak) | 10nA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.01 ms |
Turn On Time (Maximum) | 0.2 ms |
Turn Off Time (Typical) | 0.03 ms |
Turn Off Time (Maximum) | 0.2 ms |
I/O Capacitance (Typical) (Ciso) | 0.4 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 15 V |
Terminal Type | Surface-mount terminal |
Contact Arrangement | 1 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 120 mA |
Junction temperature (Tj) | 125°C |
Mosfet Relay, Spst-No, 0.12A, 40V, Smd | Newark Electronics |
Relay SSR 3mA 1.5V DC-IN 120mA 40V AC/DC-OUT 4-Pin VSSOP Surface Mount T/R | Avnet America |
PhotoMOSPhotoMOS RF VSSOP 1 Form A CxR10 | Panasonic Electronic Components AQY221N2TW | RS Americas |
PHOTOMOS HF RELAY 40V VSSOP | TTI Europe |
MOSFET RELAY, SPST-NO, 0.12A, 40V, SMD | Farnell |
Where can I find additional details, specifications and documents for a AQY221N2TW?
Additional datasheets, footprints and schematics for AQY221N2TW are listed on our Part Details page. You can also find images and similar parts to AQY221N2TW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY221N2TW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY221N2TW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY221N2TW fall under?
The AQY221N2TW is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS RF VSSOP 1 Form A CxR10.
Can I view similar or alternative parts?
You can view similar parts to AQY221N2TW when available in the PhotoMOS RF VSSOP 1 Form A CxR10 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY221N2TW you can contact the distributor directly for product support, shipping queries etc.
Is the AQY221N2TW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY221N2TW have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Farnell have stock available or on a lead time for AQY221N2TW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY221N2TW often in real-time on the comparison pages.
What if I can't find stock of AQY221N2TW?
You can fill out our help required form which you can use to request a quote for AQY221N2TW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.