Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.02
|
476
in stock
|
Buy Now | |
Schukat Electronic
from US$5.81
|
95
in stock
|
Buy Now | |
Newark Electronics
from US$4.08
|
-
|
Buy Now | |
Future Electronics
from US$3.06
|
-
|
Buy Now | |
Avnet America
from US$2.42
|
-
|
Buy Now | |
RS Americas
from US$4.11
|
-
|
Buy Now | |
element14
from US$4.11
|
-
|
Buy Now | |
TTI Europe
from US$3.93
|
-
|
Buy Now | |
Farnell
from US$4.30
|
-
|
Buy Now |
Package | SOP4 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 40 V |
Continuous Load Current (IL) | Max.: 0.12 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Packing Quantity | Tube packing style |
Product Name | RF SOP 1 Form A CxR10 |
Type | RF |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.3 A |
Power Dissipation (Pout) | 300 mW |
Total Power Dissipation (Pt) | 350 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.9 mA |
LED Operate Current (Maximum) | 3.0 mA |
LED Turn Off Current (Minimum) | 0.2 mA |
LED Turn Off Current (Typical) | 0.85 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 9.5 ohm |
On Resistance (Maximum) (Ron) | 12.5 ohm |
Output Capacitance (Typical) (Cout) | 1 pF |
Output Capacitance (Maximum) (Cout) | 1.5 pF |
Off State Leakage Current (Typical) (ILeak) | 0.01 nA |
Off State Leakage Current (Maximum) (ILeak) | 10nA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.03 ms |
Turn On Time (Maximum) | 0.5 ms |
Turn Off Time (Typical) | 0.03 ms |
Turn Off Time (Maximum) | 0.2 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 15 V |
Terminal Type | Surface-mount terminal |
Contact Arrangement | 1 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 120 mA |
Junction temperature (Tj) | 125°C |
Digi-Key Electronics United States Tel. 1-800-344-4539 | 1666 |
TTI Inc United States Tel. 1-800-225-5884 | 1600 |
Mouser Electronics Inc. United States Tel. 1-800-346-6873 | 1386 |
Master Electronics United States Tel. 1-888-473-5297 | 813 |
Onlinecomponents.com United States Tel. 1-702-462-7300 | 717 |
Arrow Electronics United States Tel. 1-855-326-4757 | 194 |
Future Electronics Canada Tel. 1-514-694-7710 | 7 |
PhotoMOS SOP4 relay,SPNO 40V 120mA | RS |
MOSFET Photo Rel. 1,5kV 40V 0,12A SOP4 | Schukat Electronic |
Ssr, Photo Mosfet, 40V, 120Ma | Newark Electronics |
AQY Photomos Series 0.12 A 40 V 12.5 Ohm SMT 1 Channel Solid State Relay - SOP-4 | Future Electronics |
Relay SSR 900uA 1.5V DC-IN 120mA 40V AC/DC-OUT 4-Pin SOP Tube | Avnet America |
SPST-NO Solid State Relay Surface Mount PCB Mount PhotoMOS, 120 mA, 1.5 V | Panasonic Electronic Components AQY221N2S | RS Americas |
13C2728 | element14 |
PHOTOMOS RELAY 40V .12A 1NO SM | TTI Europe |
Contact Configuration: SPST-NO | Farnell |
Where can I find additional details, specifications and documents for a AQY221N2S?
Additional datasheets, footprints and schematics for AQY221N2S are listed on our Part Details page. You can also find images and similar parts to AQY221N2S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY221N2S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY221N2S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY221N2S fall under?
The AQY221N2S is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS RF SOP 1 Form A CxR10.
Can I view similar or alternative parts?
You can view similar parts to AQY221N2S when available in the PhotoMOS RF SOP 1 Form A CxR10 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY221N2S you can contact the distributor directly for product support, shipping queries etc.
Is the AQY221N2S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY221N2S have stock available?
Authorised distributors including RS, Schukat Electronic, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for AQY221N2S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY221N2S often in real-time on the comparison pages.
What if I can't find stock of AQY221N2S?
You can fill out our help required form which you can use to request a quote for AQY221N2S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.