Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Package | SSOP |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 40 V |
Continuous Load Current (IL) | Max.: 0.12 A |
I/O Isolation Voltage (Viso) | 500 Vrms |
Packing Quantity | Tape and reel packing style (Y) |
Product Name | RF SSOP C×R10 Voltage-sensitive |
Type | RF |
Input Voltage (VIN) | Min.: 4.5 V, Max.: 5.5 V |
Input Reverse Voltage (VRIN) | 5 V |
Power Dissipation (Pin) | 65 mW |
Peak Load Current (Ipeak) | 0.2 A |
Power Dissipation (Pout) | 250 mW |
Total Power Dissipation (Pt) | 300 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
Operate Voltage (Typical) (VFon) | 1.3 V |
Operate Voltage (Maximum) (VFon) | 4 V |
Turn Off Voltage (Minimum) (VFoff) | 0.8 V |
Turn Off Voltage (Typical) (VFoff) | 1.3 V |
Input Current (Typical) (IIN) | 8.5 mA |
On Resistance (Typical) (Ron) | 9.5 ohm |
On Resistance (Maximum) (Ron) | 12.5 ohm |
Output Capacitance (Typical) (Cout) | 1 pF |
Output Capacitance (Maximum) (Cout) | 1.5 pF |
Off State Leakage Current (Typical) (ILeak) | 0.01 nA |
Off State Leakage Current (Maximum) (ILeak) | 10 nA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.01 ms |
Turn On Time (Maximum) | 0.5 ms |
Turn Off Time (Typical) | 0.03 ms |
Turn Off Time (Maximum) | 0.2 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
Load Voltage (VL) | Max.: 15 V |
Terminal Type | Surface-mount terminal |
Contact Arrangement | 1 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 0.12 A |
Load Voltage [ VL ] | 40 V |
Packing quantity 1-reel (pcs.) | 3,500 |
Packing quantity Outer carton (pcs.) | 3,500 |
Junction temperature (Tj) | 125°C |
Mosfet Relay, Spst-No, 0.12A, 40V, Smd Rohs Compliant: Yes |Panasonic AQY221FN2VY | Newark Electronics |
SPST-NO Solid State Relay Smnt Smnt, AC/DC PhotoMOS, 0.12 A, 6 V | Panasonic Electronic Components AQY221FN2VY | RS Americas |
MOSFET RELAY, SPST-NO, 0.12A, 40V, SMD | Farnell |
Where can I find additional details, specifications and documents for a AQY221FN2VY?
Additional datasheets, footprints and schematics for AQY221FN2VY are listed on our Part Details page. You can also find images and similar parts to AQY221FN2VY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY221FN2VY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY221FN2VY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY221FN2VY fall under?
The AQY221FN2VY is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS RF SSOP 1 Form A CxR10 Voltage-sensitive.
Can I view similar or alternative parts?
You can view similar parts to AQY221FN2VY when available in the PhotoMOS RF SSOP 1 Form A CxR10 Voltage-sensitive range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY221FN2VY you can contact the distributor directly for product support, shipping queries etc.
Is the AQY221FN2VY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY221FN2VY have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for AQY221FN2VY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY221FN2VY often in real-time on the comparison pages.
What if I can't find stock of AQY221FN2VY?
You can fill out our help required form which you can use to request a quote for AQY221FN2VY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.