Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.25
Continuous Load Current (IL) | Max.: 0.4 A |
---|---|
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Packing Quantity | Tube packing style |
Product Name | GU SOP 1 Form A High Capacity Low on-resistance |
Type | GU |
Package | SOP4 |
Voltage Type | AC/DC |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Load Voltage [ VL ] (VL) | 200 V |
Peak Load Current (Ipeak) | 1.2 A |
Power Dissipation (Pout) | 400 mW |
Total Power Dissipation (Pt) | 450 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.75 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.2 mA |
LED Turn Off Current (Typical) | 0.7 mA |
LED Dropout Voltage (Typical) (VF) | 1.32 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 1.8 ohm |
On Resistance (Maximum) (Ron) | 2.5 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 1.2 ms |
Turn On Time (Maximum) | 5.0 ms |
Turn Off Time (Typical) | 0.03 ms |
Turn Off Time (Maximum) | 0.2 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
Maximum Switching Frequency | 10 cps |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 160 V |
Terminal Type | Surface-mount terminal |
Contact Arrangement | 1 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 0.4 A |
Junction temperature (Tj) | 125°C |
Mosfet Relay, Spst-No, 0.4A, 200V, Sop-4 | Newark Electronics |
AQY Photomos Series 0.4 A 200 V 2.5 Ohm SMT 1 Channel Solid State Relay -SOP-4 | Future Electronics |
Relay SSR 30mA 1.5V DC-IN 400mA 200V AC/DC-OUT 4-Pin SOP Tube | Avnet America |
PhotoMOSPhotoMOS Relay | Panasonic Electronic Components AQY217GS | RS Americas |
97AC9603 | element14 |
PHOTOMOS SIGNAL RELAY 1-FORM-A | TTI Europe |
MOSFET RELAY, SPST-NO, 0.4A, 200V, SOP-4 | Farnell |
Where can I find additional details, specifications and documents for a AQY217GS?
Additional datasheets, footprints and schematics for AQY217GS are listed on our Part Details page. You can also find images and similar parts to AQY217GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY217GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY217GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY217GS fall under?
The AQY217GS is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GU SOP 1 Form A High Capacity (SOP4-pin type) Low on-resistance.
Can I view similar or alternative parts?
You can view similar parts to AQY217GS when available in the PhotoMOS GU SOP 1 Form A High Capacity (SOP4-pin type) Low on-resistance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY217GS you can contact the distributor directly for product support, shipping queries etc.
Is the AQY217GS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY217GS have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for AQY217GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY217GS often in real-time on the comparison pages.
What if I can't find stock of AQY217GS?
You can fill out our help required form which you can use to request a quote for AQY217GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.