Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.30
|
909
in stock
|
Buy Now | |
Future Electronics
from US$2.36
|
1,000
in stock
|
Buy Now | |
TTI Europe
from US$2.11
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.28
|
909
in stock
|
Buy Now | |
element14
from US$2.44
|
909
in stock
|
Buy Now | |
RS
from US$3.08
|
806
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.09
|
76
in stock
|
Buy Now | |
Avnet America
from US$1.64
|
-
|
Buy Now | |
RS Americas
from US$3.10
|
-
|
Buy Now |
Package | DIP4 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 600 V |
Continuous Load Current (IL) | Max.: 0.05 A |
I/O Isolation Voltage (Viso) | 5,000 Vrms |
Terminal Type | Surface-mount terminal |
Packing Quantity | Tube packing style |
Product Name | GE 1 Form A |
Type | GE |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.15 A |
Power Dissipation (Pout) | 500 mW |
Total Power Dissipation (Pt) | 550 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 1.2 mA |
LED Operate Current (Maximum) | 3.0 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 1.1 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 52 ohm |
On Resistance (Maximum) (Ron) | 120 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.5 ms |
Turn On Time (Maximum) | 2.0 ms |
Turn Off Time (Typical) | 0.04 ms |
Turn Off Time (Maximum) | 1.0 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 480 V |
Contact Arrangement | 1 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 50 mA |
Junction temperature (Tj) | 125°C |
AQY Photomos Series 50 mA 600 V 120 Ohm 1 Channel Solid State Relay - DIP-4 | Future Electronics |
SOLID STATE RELAY 600V 50MA | TTI Europe |
Mosfet Relay, 600 V, 50 Ma, 120 Ohm, Spst-No Rohs Compliant: Yes |Panasonic AQY216EHA | Newark Electronics |
RELAY, PHOTOMOS, 600V, 0.05A | element14 |
PhotoMOS-Signal-Relay, 1-Form-A, 600V/50 | RS |
Relay: solid state | Transfer Multisort Elektronik |
MATAQY216EHAJ | Avnet America |
PhotoMOSPhotoMOS GE 1 Form A (DIP4-pin type) | Panasonic Electronic Components AQY216EHA | RS Americas |
Where can I find additional details, specifications and documents for a AQY216EHA?
Additional datasheets, footprints and schematics for AQY216EHA are listed on our Part Details page. You can also find images and similar parts to AQY216EHA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY216EHA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY216EHA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY216EHA fall under?
The AQY216EHA is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GE 1 Form A (DIP4-pin type).
Can I view similar or alternative parts?
You can view similar parts to AQY216EHA when available in the PhotoMOS GE 1 Form A (DIP4-pin type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY216EHA you can contact the distributor directly for product support, shipping queries etc.
Is the AQY216EHA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY216EHA have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for AQY216EHA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY216EHA often in real-time on the comparison pages.
What if I can't find stock of AQY216EHA?
You can fill out our help required form which you can use to request a quote for AQY216EHA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.