Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.31
|
No stock
|
Buy Now | |
Future Electronics
from US$1.10
|
4,000
in stock
|
Buy Now | |
TTI Europe
from US$0.92
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$1.05
|
1,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.98
|
995
in stock
|
Buy Now | |
Newark Electronics
from US$3.08
|
-
|
Buy Now | |
RS Americas
from US$3.71
|
-
|
Buy Now | |
element14
from US$3.16
|
-
|
Buy Now |
Package | SOP4 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 400 V |
Continuous Load Current (IL) | Max.: 0.1 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Terminal Type | Surface-mount terminal |
Packing Quantity | Tape and reel packing style (X) |
Product Name | GU SOP 1 Form A |
Type | GU |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.24 A |
Power Dissipation (Pout) | 300 mW |
Total Power Dissipation (Pt) | 350 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.9 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.85 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 25 ohm |
On Resistance (Maximum) (Ron) | 35 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1 μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.21 ms |
Turn On Time (Maximum) | 0.5 ms |
Turn Off Time (Typical) | 0.04 ms |
Turn Off Time (Maximum) | 0.2 ms |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 320 V |
Contact Arrangement | 1 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 100 mA |
Junction temperature (Tj) | 125°C |
Packing quantity Outer carton (pcs.) | 1,000 |
Packing quantity 1-reel (pcs.) | 1,000 |
AQY Photomos Series 100 mA 400 V 35 Ohm SMT 1 Channel Solid State Relay -SOP-4 | Future Electronics |
PHOTOMOS RELAY 400V .1A 1NC SM | TTI Europe |
Relay SSR 3mA 1.5V DC-IN 100mA 400V AC/DC-OUT 4-Pin SOP Surface Mount T/R | Avnet America |
MOSFET Photo Rel. 1,5kV 400V 0,1A SOP4 | Schukat Electronic |
Photomos Relay, 400V, 100Ma | Newark Electronics |
PhotoMOS(MOS FET) Relay(SOP 4-PIN) | Panasonic Electronic Components AQY214SX | RS Americas |
Where can I find additional details, specifications and documents for a AQY214SX?
Additional datasheets, footprints and schematics for AQY214SX are listed on our Part Details page. You can also find images and similar parts to AQY214SX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY214SX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY214SX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY214SX fall under?
The AQY214SX is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GU SOP 1 Form A (SOP4-pin type).
Can I view similar or alternative parts?
You can view similar parts to AQY214SX when available in the PhotoMOS GU SOP 1 Form A (SOP4-pin type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY214SX you can contact the distributor directly for product support, shipping queries etc.
Is the AQY214SX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY214SX have stock available?
Authorised distributors including Future Electronics, TTI Europe, Avnet America, Schukat Electronic and Newark Electronics have stock available or on a lead time for AQY214SX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY214SX often in real-time on the comparison pages.
What if I can't find stock of AQY214SX?
You can fill out our help required form which you can use to request a quote for AQY214SX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.