Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.24
|
55
in stock
|
Buy Now | |
Future Electronics
from US$1.00
|
1,312
in stock
|
Buy Now | |
TTI Europe
from US$0.88
|
600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.39
|
518
in stock
|
Buy Now | |
CoreStaff
from US$3.59
|
433
in stock
|
Buy Now | |
Distrelec
from US$2.19
|
114
in stock
|
Buy Now | |
Newark Electronics
from US$2.89
|
-
|
Buy Now | |
Avnet America
from US$0.95
|
-
|
Buy Now | |
RS Americas
from US$3.77
|
-
|
Buy Now | |
element14
from US$3.05
|
-
|
Buy Now |
Package | SOP4 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 400 V |
Continuous Load Current (IL) | Max.: 0.1 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Terminal Type | Surface-mount terminal |
Packing Quantity | Tube packing style |
Product Name | GU SOP 1 Form A |
Type | GU |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.24 A |
Power Dissipation (Pout) | 300 mW |
Total Power Dissipation (Pt) | 350 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.9 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.85 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 25 ohm |
On Resistance (Maximum) (Ron) | 35 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1 μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.21 ms |
Turn On Time (Maximum) | 0.5 ms |
Turn Off Time (Typical) | 0.04 ms |
Turn Off Time (Maximum) | 0.2 ms |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 320 V |
Contact Arrangement | 1 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 100 mA |
Junction temperature (Tj) | 125°C |
Packing quantity 1-tube (pcs.) | 100 |
Packing quantity Outer carton (pcs.) | 2,000 |
AQY Photomos Series 100 mA 400 V 35 Ohm SMT 1 Channel Solid State Relay -SOP-4 | Future Electronics |
PHOTOMOS RELAY 400V .1A 1NC SM | TTI Europe |
Relay: solid state | Transfer Multisort Elektronik |
Panasonic PhotoMOS Relay PhotoMOS AQY, SOP-4, 1NO, 400V, 100mA, SMD | Distrelec |
PhotoMOS SOP4 relay,SPNO 400V 100mA | RS |
Ssr, Photo Mosfet, 400V, 100Ma | Newark Electronics |
Relay SSR 3mA 1.5V DC-IN 100mA 400V AC/DC-OUT 4-Pin SOP Surface Mount Tube | Avnet America |
Relay, Photo MOS, 100 mA (Output), Load, 400 V (Output), Load, SO-4, -40 C | Panasonic Electronic Components AQY214S | RS Americas |
RELAY, PHOTOMOS SPST-NO | element14 |
Where can I find additional details, specifications and documents for a AQY214S?
Additional datasheets, footprints and schematics for AQY214S are listed on our Part Details page. You can also find images and similar parts to AQY214S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY214S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY214S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY214S fall under?
The AQY214S is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GU SOP 1 Form A (SOP4-pin type).
Can I view similar or alternative parts?
You can view similar parts to AQY214S when available in the PhotoMOS GU SOP 1 Form A (SOP4-pin type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY214S you can contact the distributor directly for product support, shipping queries etc.
Is the AQY214S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY214S have stock available?
Authorised distributors including Future Electronics, TTI Europe, Transfer Multisort Elektronik, CoreStaff and Distrelec have stock available or on a lead time for AQY214S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY214S often in real-time on the comparison pages.
What if I can't find stock of AQY214S?
You can fill out our help required form which you can use to request a quote for AQY214S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.