Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.71
|
198
in stock
|
Buy Now | |
TTI Europe
from US$1.01
|
1,300
in stock
|
Buy Now | |
Newark Electronics
from US$1.33
|
835
in stock
|
Buy Now | |
element14
from US$1.43
|
835
in stock
|
Buy Now | |
Farnell
from US$1.39
|
835
in stock
|
Buy Now | |
Schukat Electronic
from US$1.80
|
180
in stock
|
Buy Now | |
Future Electronics
from US$2.00
|
-
|
Buy Now | |
Avnet America
from US$0.99
|
-
|
Buy Now | |
RS Americas
from US$2.73
|
-
|
Buy Now | |
Distrelec
from US$1.17
|
-
|
Buy Now |
Package | DIP4 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 400 V |
Continuous Load Current (IL) | Max.: 0.12 A |
I/O Isolation Voltage (Viso) | 5,000 Vrms |
Terminal Type | Through hole terminal |
Packing Quantity | Tube packing style |
Product Name | GE 1 Form A |
Type | GE |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.3 A |
Power Dissipation (Pout) | 500 mW |
Total Power Dissipation (Pt) | 550 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 1.2 mA |
LED Operate Current (Maximum) | 3.0 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 1.1 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 26 ohm |
On Resistance (Maximum) (Ron) | 35 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.5 ms |
Turn On Time (Maximum) | 2.0 ms |
Turn Off Time (Typical) | 0.08 ms |
Turn Off Time (Maximum) | 1.0 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 320 V |
Contact Arrangement | 1 Form A |
External Dimensions | |
PC Board Pattern (Bottom View) | |
Load current | 120 mA |
Junction temperature (Tj) | 125°C |
PHOTOMOS RELAY 400V .12A 1NO S | TTI Europe |
Mosfet Relay, 400 V, 120 Ma, 35 Ohm, Spst-No Rohs Compliant: Yes |Panasonic AQY214EH | Newark Electronics |
PHOTO MOSFET RELAY, 400V, 0.12A | element14 |
PhotoMOS DIP4 relay,SPNO 400V 120mA | RS |
MOSFET Phote Rel. 5kV 400V 0,12A DIP4 | Schukat Electronic |
AQY Photomos Series 0.12 A 400 V 35 Ohm 1 Channel Solid State Relay - DIP-4 | Future Electronics |
Relay SSR 50mA 1.5V DC-IN 0.12A 400V DC-OUT 4-Pin DIP Tube | Avnet America |
Relay | RS Americas |
Panasonic PhotoMOS Relay PhotoMOS AQY, DIP-4, 1NO, 400V, 120mA, PCB | Distrelec |
Where can I find additional details, specifications and documents for a AQY214EH?
Additional datasheets, footprints and schematics for AQY214EH are listed on our Part Details page. You can also find images and similar parts to AQY214EH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY214EH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY214EH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY214EH fall under?
The AQY214EH is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GE 1 Form A (DIP4-pin type).
Can I view similar or alternative parts?
You can view similar parts to AQY214EH when available in the PhotoMOS GE 1 Form A (DIP4-pin type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY214EH you can contact the distributor directly for product support, shipping queries etc.
Is the AQY214EH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY214EH have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for AQY214EH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY214EH often in real-time on the comparison pages.
What if I can't find stock of AQY214EH?
You can fill out our help required form which you can use to request a quote for AQY214EH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.