Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.60
|
697
in stock
|
Buy Now | |
element14
from US$1.35
|
34,127
in stock
|
Buy Now | |
Farnell
from US$1.52
|
34,127
in stock
|
Buy Now | |
Newark Electronics
from US$1.26
|
34,117
in stock
|
Buy Now | |
TTI Europe
from US$0.96
|
24,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.89
|
3,425
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.42
|
1,338
in stock
|
Buy Now | |
CoreStaff
from US$3.59
|
763
in stock
|
Buy Now | |
Future Electronics
from US$1.12
|
499
in stock
|
Buy Now | |
Distrelec
from US$1.51
|
157
in stock
|
Buy Now | |
Chip One Stop
from US$2.76
|
1
in stock
|
Buy Now | |
Avnet America
from US$1.05
|
-
|
Buy Now | |
RS Americas
from US$3.93
|
-
|
Buy Now |
Package | SOP4 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 60 V |
Continuous Load Current (IL) | Max.: 0.5 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Terminal Type | Surface-mount terminal |
Packing Quantity | Tube packing style |
Product Name | GU SOP 1 Form A |
Type | GU |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 1.5 A |
Power Dissipation (Pout) | 300 mW |
Total Power Dissipation (Pt) | 350 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.9 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.85 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 0.83 ohm |
On Resistance (Maximum) (Ron) | 2.5 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1 μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.65 ms |
Turn On Time (Maximum) | 2 ms |
Turn Off Time (Typical) | 0.08 ms |
Turn Off Time (Maximum) | 0.2 ms |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 48 V |
Contact Arrangement | 1 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 500 mA |
Junction temperature (Tj) | 125°C |
Packing quantity 1-tube (pcs.) | 100 |
Packing quantity Outer carton (pcs.) | 2,000 |
RELAY, PHOTOMOS, 60V, 0.5A | element14 |
Mosfet Relay, 60 V, 500 Ma, 2.5 Ohm, Spst-No Rohs Compliant: Yes |Panasonic AQY212S | Newark Electronics |
PHOTOMOS RELAY 60V .5A 1NO SMT | TTI Europe |
MOSFET Phote Rel. 1,5kV 60V 0,5A SO4 | Schukat Electronic |
Relay: solid state | Transfer Multisort Elektronik |
PhotoMOS SOP4 relay,SPNO 60V 500mA | RS |
AQY Photomos Series 0.5 A 60 V 2.5 Ohm SMT 1 Channel Solid State Relay -SOP-4 | Future Electronics |
Panasonic PhotoMOS Relay PhotoMOS AQY, SOP-4, 1NO, 60V, 500mA, SMD | Distrelec |
MOSFET Relay, 60 V, 500 mA, 2.5 ohm, SPST-NO | Avnet America |
SPST-NO Solid State Relay Surface Mount PCB Mount PhotoMOS, 500 mA, 1.5 V | Panasonic Electronic Components AQY212S | RS Americas |
Where can I find additional details, specifications and documents for a AQY212S?
Additional datasheets, footprints and schematics for AQY212S are listed on our Part Details page. You can also find images and similar parts to AQY212S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY212S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY212S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY212S fall under?
The AQY212S is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GU SOP 1 Form A (SOP4-pin type).
Can I view similar or alternative parts?
You can view similar parts to AQY212S when available in the PhotoMOS GU SOP 1 Form A (SOP4-pin type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY212S you can contact the distributor directly for product support, shipping queries etc.
Is the AQY212S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY212S have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, TTI Europe and Schukat Electronic have stock available or on a lead time for AQY212S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY212S often in real-time on the comparison pages.
What if I can't find stock of AQY212S?
You can fill out our help required form which you can use to request a quote for AQY212S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.